TelephoneStuff.com Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Most AI-900 features are available using the IS series system. Please contact Aiphone Technical Support for assistance. The Power Transformer Unit Transformer Features: - Two 20V, 2.5 A AC outputs-... | |
| 1000 Watt 4 Outlet Isolation Transformer offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression. Features: - Design serves as an inexpensive alternative to the installation... | |
| 10V DC, 400 mA power transformer for the Video Engine Module (364219-01) | |
| 12V DC, 200 mA transformer for the 2 x 6 Enhanced Video Module (363468-01) or the 3 x 8 Enhanced Video Module (363469-01) | |
| 12VDC, 500mA, Plug-In Transformer. Transformer Features: - Input: 120v AC 50/60Hz - Output: 12V DC Regulated, 500 mA - Screw terminals - UL listed | |
| 14VDC 700mA transformer (for model TE200). | |
| 16.5V AC, 40VA transformer for the HMS Model (364245-01). | |
| 16V AC transformer (hardwired to AC) for the CCS-1A complete door chime and audio answering system. | |
| 20V DC, 500 mA power transformer for the Digital Satellite Multi Switch (364228-01) | |
| 24V AC, 40VA Transformer for the HMS Models 925, 950, 1100. | |
| 24VAC, 40VA , Class II Plug In Transformer Transformer Features: - Input: 120V AC 50/60Hz, 0.24 amp - Output: 24V AC, 40VA - Screw terminals - LED for power supervision... | |
| 24VDC power supply required for each Central Answering Position (CAP). Also used with some Meridian phones where closet power is NOT provided. | |
| 500 Watt 4 Outlet Isolation Transformer. Features: - Offers complete line isolation, continuous noise filtering and enhanced common mode surge suppression - Supports combined loads up to 500 watts continuous/... | |
| 5V DC, 2A transformer for the 8 Port 10/100 Network Hub (364258-01). | |
| 600-Ohm Plug-In Transformer for Power Amplifier. Features: - Provides balanced 600-ohm input match and isolation - impedance matches the output of a 600-ohm telephone line to a Bogen power amplifier... | |
| 9V DC, 1A transformer for the 5 Port Network Hub (364235-02). | |
| 9V DC, 1A transformer for the 8 Port 10/100 Network Switch (364411-01). | |
| AC 12V Transformer is a plug-in style power source used for intercom and door release applications. Features: - Class 2 - Compact - Plug-in style power source - UL listed... | |
| AC 15V Transformer. Features: - Input voltage and capacity of 120V AC, 50 HZ - Output voltage of 15V AC - For use with Aiphone DA-1MD Master Handset Station -... | |
| APC Smart-UPS RT 3000VA 208V w/ 208V to 120V Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Step-Down Transformer Features:... | |
| Bogen Speaker Transformer is a speaker-matching transformer that allow an 8-ohm speaker to be connected to 70V or 25V amplifier outputs. Features: - 10 watts - Easily-accessed, stripped and tinned... | |
| Bogen Speaker Transformer is a speaker-matching transformer that allow an 8-ohm speaker to be connected to 70V or 25V amplifier outputs. Features: - 4 watts - Easily-accessed, stripped and tinned... | |
| Converts 300 Ohm incoming signal into 75 Ohm. Includes waterproof slip-on boot. | |
| Converts 300 Ohm incoming signal into 75 Ohm. | |
| Converts 75 Ohm incoming signal into 300 Ohm. | |
| Ground loop isolation transformer is an accessory for POD7C/7CW. | |
| IS 1000 Hospital Grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression - Internal low-impedence isolation transformer with Faraday shield offers 100%... | |
| IS 250 Hospital-grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression. - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation... | |
| IS 500 Hospital-grade Isolation Transformer. Features: - Offers line isolation, continuous noise filtering and enhanced common mode surge suppression. - Internal low-impedence isolation transformer with Faraday shield offers 100% isolation... | |
| It is constructed of black glass and fiber-reinforced polyester thermoplastic and has a rain-tight construction. They are built to withstand harsh industrial environments and are approved for installation in hazardous... | |
| M3900 Wall Transformer 110V works with M3900 ATA Adaptor. Also compatible with a M3904 Telephone Release 3 (NTMN34GA). | |
| Matching Transformer for 8 Ohm Horns. | |
| Matching Transformer is a general-purpose matching transformer that allows proper connections between high (10k-ohm) and low (600-ohm) inputs and outputs. This transformer can be used to balance an unbalanced line... | |
| Plug-In Transformer for Power Amplifier. Features: - Provides balanced one-to-one input match and isolation - Primary impedance will match the value of the total termination of input impedance to amplifier(s)... | |
| Rack Mount Transformer Units for use with the SMB-200 Power Amplifier. Uses 3 rack spaces. 2 power options available: Dual Channel 100 Watt 25/70/100 volt transformer, or 1 channel 200... | |
| Relay Input/Output Module provides a convenient way to integrate a Power Vector amplifier with a PCM zone paging system. Features: - Transformer-isolated , balanced line-level input - 600-ohm or 10k... | |
| Smart-UPS RT 3000VA RM 208V with Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Features: - Protects your data by... | |
| Smart-UPS RT Tower Isolation/Step-Down Transformer. Features: - Designed for use as an isolation transformer and it also functions as a step-down transformer - Heavy duty design - Black finish | |
| Step-Down Transformer for SU6000RT3U Features: - For SU6000RT3U model only - 3U rackmount - 200-240V hardwire input - 120 & 240 hardwire output | |
| The Dual-Rated (Al/Cu) Above-Ground Transformer Connectors is clear-coated and made from high-strength aluminum alloy. Features: - Hex socket screws - Chamfered wire entry | |
| Transformer 12 V DC, switched. Modular 4/4. For North America. | |
| Transformer Balanced AUX Input Module supports different signal-source requirements, including the ability to interface to balanced and unbalanced high and low-impedance inputs, stereo or mono, telephone systems, and microphones. Features:... | |
| Valcom Input Ohm Matching Transformer. Features: - Matches 500-600 Ohm lines to either a high impedance input or output of an amplifier - May be used to connect audio page... |