TelephoneStuff.com Valcom Pendant Speaker S-520

Description
Pendant Speaker for areas with high ceilings -- superior quality background music and voice paging. Features: - Low profile contemporary appearance - Full range high-fidelity 5-inch speaker - Damping material minimize vibrations - Available in a high gloss black or white finish - Six foot black steel chain included - Nine position selector switch - Operates on 8 ohm, 25, 70 and 100 volt speaker lines
Description
Pendant Speaker for areas with high ceilings -- superior quality background music and voice paging. Features: - Low profile contemporary appearance - Full range high-fidelity 5-inch speaker - Damping material minimize vibrations - Available in a high gloss black or white finish - Six foot black steel chain included - Nine position selector switch - Operates on 8 ohm, 25, 70 and 100 volt speaker lines

Suppliers

Company
Product
Description
Supplier Links
Valcom Pendant Speaker - S-520 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Pendant Speaker
S-520
Valcom Pendant Speaker S-520
Pendant Speaker for areas with high ceilings -- superior quality background music and voice paging. Features: - Low profile contemporary appearance - Full range high-fidelity 5-inch speaker - Damping material minimize vibrations - Available in a high gloss black or white finish - Six foot black steel chain included - Nine position selector switch - Operates on 8 ohm, 25, 70 and 100 volt speaker lines

Pendant Speaker for areas with high ceilings -- superior quality background music and voice paging.
Features:
- Low profile contemporary appearance
- Full range high-fidelity 5-inch speaker
- Damping material minimize vibrations
- Available in a high gloss black or white finish
- Six foot black steel chain included
- Nine position selector switch
- Operates on 8 ohm, 25, 70 and 100 volt speaker lines

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S-520
Product Name Valcom Pendant Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Round Speakers - CE-50-11T-08F40CL-FER - Challenge Electronics
Specs
SPL 91 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details