TelephoneStuff.com Bogen 7.5-Watt Reflex Horn Loudspeaker with Rotary.. SPT5A

Description
7.5-Watt Horn Loudspeaker with Rotary Switch is a compact, reflex horn-type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 7.5 watts, 25/70 volt operation - Rotary tap impedance selector - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Connections are made through 12" connecting cable - All-purpose mounting bracket for precise positioning, both vertically and horizontally - Textured mocha enamel finish - Tap settings for 70V: 7.5, 5, 2.5, 1.25, 0.65 watts - Tap settings for 25V: 1, 0.62, 0.31 watts - Frequency Response: 250Hz to 14kHz - Impedance: 25/70 volts - Dispersion: 120 degrees - Diameter: 6"
Description
7.5-Watt Horn Loudspeaker with Rotary Switch is a compact, reflex horn-type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 7.5 watts, 25/70 volt operation - Rotary tap impedance selector - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Connections are made through 12" connecting cable - All-purpose mounting bracket for precise positioning, both vertically and horizontally - Textured mocha enamel finish - Tap settings for 70V: 7.5, 5, 2.5, 1.25, 0.65 watts - Tap settings for 25V: 1, 0.62, 0.31 watts - Frequency Response: 250Hz to 14kHz - Impedance: 25/70 volts - Dispersion: 120 degrees - Diameter: 6"

Suppliers

Company
Product
Description
Supplier Links
Bogen 7.5-Watt Reflex Horn Loudspeaker with Rotary.. - SPT5A - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 7.5-Watt Reflex Horn Loudspeaker with Rotary..
SPT5A
Bogen 7.5-Watt Reflex Horn Loudspeaker with Rotary.. SPT5A
7.5-Watt Horn Loudspeaker with Rotary Switch is a compact, reflex horn-type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 7.5 watts, 25/70 volt operation - Rotary tap impedance selector - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Connections are made through 12" connecting cable - All-purpose mounting bracket for precise positioning, both vertically and horizontally - Textured mocha enamel finish - Tap settings for 70V: 7.5, 5, 2.5, 1.25, 0.65 watts - Tap settings for 25V: 1, 0.62, 0.31 watts - Frequency Response: 250Hz to 14kHz - Impedance: 25/70 volts - Dispersion: 120 degrees - Diameter: 6"

7.5-Watt Horn Loudspeaker with Rotary Switch is a compact, reflex horn-type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use.
Features:
- 7.5 watts, 25/70 volt operation
- Rotary tap impedance selector
- Can be used both indoors and outdoors
- Weatherproof, all-metal construction
- Connections are made through 12" connecting cable
- All-purpose mounting bracket for precise positioning, both vertically and horizontally
- Textured mocha enamel finish
- Tap settings for 70V: 7.5, 5, 2.5, 1.25, 0.65 watts
- Tap settings for 25V: 1, 0.62, 0.31 watts
- Frequency Response: 250Hz to 14kHz
- Impedance: 25/70 volts
- Dispersion: 120 degrees
- Diameter: 6"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SPT5A
Product Name Bogen 7.5-Watt Reflex Horn Loudspeaker with Rotary..
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details