TelephoneStuff.com Viking Tile Bridge for 8" Ceiling Speaker SA-TB

Description
Tile Bridge for 8" Ceiling Speaker is a tile bridge designed to mount 8" loud speaker and bridges both 2' x 2' and 2' x 4' ceiling tiles. Features: - Fits standard 8" ceiling speakers - Bridges both 2' x 2' and 2' x 4' ceiling tiles - Threaded mounting holes for easy installation - Dimensions: 14.1” x 23.6” - Material: 24 gauge CRS - Finish: Rust-resistant electro galvanized
Description
Tile Bridge for 8" Ceiling Speaker is a tile bridge designed to mount 8" loud speaker and bridges both 2' x 2' and 2' x 4' ceiling tiles. Features: - Fits standard 8" ceiling speakers - Bridges both 2' x 2' and 2' x 4' ceiling tiles - Threaded mounting holes for easy installation - Dimensions: 14.1” x 23.6” - Material: 24 gauge CRS - Finish: Rust-resistant electro galvanized

Suppliers

Company
Product
Description
Supplier Links
Viking Tile Bridge for 8" Ceiling Speaker - SA-TB - TelephoneStuff.com
Huntington Beach, CA, USA
Viking Tile Bridge for 8" Ceiling Speaker
SA-TB
Viking Tile Bridge for 8" Ceiling Speaker SA-TB
Tile Bridge for 8" Ceiling Speaker is a tile bridge designed to mount 8" loud speaker and bridges both 2' x 2' and 2' x 4' ceiling tiles. Features: - Fits standard 8" ceiling speakers - Bridges both 2' x 2' and 2' x 4' ceiling tiles - Threaded mounting holes for easy installation - Dimensions: 14.1” x 23.6” - Material: 24 gauge CRS - Finish: Rust-resistant electro galvanized

Tile Bridge for 8" Ceiling Speaker is a tile bridge designed to mount 8" loud speaker and bridges both 2' x 2' and 2' x 4' ceiling tiles.
Features:
- Fits standard 8" ceiling speakers
- Bridges both 2' x 2' and 2' x 4' ceiling tiles
- Threaded mounting holes for easy installation
- Dimensions: 14.1” x 23.6”
- Material: 24 gauge CRS
- Finish: Rust-resistant electro galvanized

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SA-TB
Product Name Viking Tile Bridge for 8" Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.54 inch (39 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details