TelephoneStuff.com Bogen Drop-In Ceiling Speaker with Back Can - 2' x 2'.. CSD2X2

Description
2' x 2' Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place. Drop-In Ceiling Speaker Features: - One-piece assembly saves installation time, effort, and cost - 2' x 2' perforated grille over entire front of speaker - Fully enclosed, industrial grade steel construction - Enclosed Back Can - 8" main cone with secondary high-frequency cone - 70V/25V, 4-watt transformer (4, 2, 1, 0.5, 0.25 watt) taps; selected by rotary switch - Seismic attachment points - 100-degree dispersion - For use with 2' x 4' and 2' x 2' suspended tile ceilings - Support rail crossbar included - Frequency response: 95 Hz - 20 kHz - Cone Material: Treated paper - UL compliant - Sold in a Package of 2 Speakers
Description
2' x 2' Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place. Drop-In Ceiling Speaker Features: - One-piece assembly saves installation time, effort, and cost - 2' x 2' perforated grille over entire front of speaker - Fully enclosed, industrial grade steel construction - Enclosed Back Can - 8" main cone with secondary high-frequency cone - 70V/25V, 4-watt transformer (4, 2, 1, 0.5, 0.25 watt) taps; selected by rotary switch - Seismic attachment points - 100-degree dispersion - For use with 2' x 4' and 2' x 2' suspended tile ceilings - Support rail crossbar included - Frequency response: 95 Hz - 20 kHz - Cone Material: Treated paper - UL compliant - Sold in a Package of 2 Speakers

Suppliers

Company
Product
Description
Supplier Links
Bogen Drop-In Ceiling Speaker with Back Can - 2' x 2'.. - CSD2X2 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Drop-In Ceiling Speaker with Back Can - 2' x 2'..
CSD2X2
Bogen Drop-In Ceiling Speaker with Back Can - 2' x 2'.. CSD2X2
2' x 2' Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place. Drop-In Ceiling Speaker Features: - One-piece assembly saves installation time, effort, and cost - 2' x 2' perforated grille over entire front of speaker - Fully enclosed, industrial grade steel construction - Enclosed Back Can - 8" main cone with secondary high-frequency cone - 70V/25V, 4-watt transformer (4, 2, 1, 0.5, 0.25 watt) taps; selected by rotary switch - Seismic attachment points - 100-degree dispersion - For use with 2' x 4' and 2' x 2' suspended tile ceilings - Support rail crossbar included - Frequency response: 95 Hz - 20 kHz - Cone Material: Treated paper - UL compliant - Sold in a Package of 2 Speakers

2' x 2' Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place.
Drop-In Ceiling Speaker Features:
- One-piece assembly saves installation time, effort, and cost
- 2' x 2' perforated grille over entire front of speaker
- Fully enclosed, industrial grade steel construction
- Enclosed Back Can
- 8" main cone with secondary high-frequency cone
- 70V/25V, 4-watt transformer (4, 2, 1, 0.5, 0.25 watt) taps; selected by rotary switch
- Seismic attachment points
- 100-degree dispersion
- For use with 2' x 4' and 2' x 2' suspended tile ceilings
- Support rail crossbar included
- Frequency response: 95 Hz - 20 kHz
- Cone Material: Treated paper
- UL compliant
- Sold in a Package of 2 Speakers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number CSD2X2
Product Name Bogen Drop-In Ceiling Speaker with Back Can - 2' x 2'..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.24 inch (57 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-20N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 80 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
4 suppliers