TelephoneStuff.com Aiphone Flush Mount Ceiling Speaker SP-5N

Description
Flush Mount Ceiling Speaker is used for paging and background music. Features: - 8 inch dual cone speaker, 8 ohms - 70V transformer - Five wattage taps from 1/4W to 4W - Round white steel baffle - Excellent sound reproduction for music and paging - An optional ceiling support bridge is available for installations in drop tile ceilings (Model # SSB-2)
Description
Flush Mount Ceiling Speaker is used for paging and background music. Features: - 8 inch dual cone speaker, 8 ohms - 70V transformer - Five wattage taps from 1/4W to 4W - Round white steel baffle - Excellent sound reproduction for music and paging - An optional ceiling support bridge is available for installations in drop tile ceilings (Model # SSB-2)

Suppliers

Company
Product
Description
Supplier Links
Aiphone Flush Mount Ceiling Speaker - SP-5N - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone Flush Mount Ceiling Speaker
SP-5N
Aiphone Flush Mount Ceiling Speaker SP-5N
Flush Mount Ceiling Speaker is used for paging and background music. Features: - 8 inch dual cone speaker, 8 ohms - 70V transformer - Five wattage taps from 1/4W to 4W - Round white steel baffle - Excellent sound reproduction for music and paging - An optional ceiling support bridge is available for installations in drop tile ceilings (Model # SSB-2)

Flush Mount Ceiling Speaker is used for paging and background music.
Features:
- 8 inch dual cone speaker, 8 ohms
- 70V transformer
- Five wattage taps from 1/4W to 4W
- Round white steel baffle
- Excellent sound reproduction for music and paging
- An optional ceiling support bridge is available for installations in drop tile ceilings (Model # SSB-2)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SP-5N
Product Name Aiphone Flush Mount Ceiling Speaker
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643234 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details