TelephoneStuff.com Anchor Audio ClassACT Powered Portable Speaker Monitor.. CLASSACT

Description
ClassACT Powered Portable Speaker Monitor with Built-In Wireless Receiver is a light-weight, easy to use sound system that fills the room or classroom with your voice. Specifically designed for teachers, corporate presenters and training instructors. Portable Speaker Monitor Features: - Basic Package is Model CA-130U1 (One Built-In Wireless Receiver), Remote Control, and Microphone / Transmitter Option - Wireless Microphone / Transmitter Option: - Handheld Microphone / Transmitter (WH-6000) - Handsfree Over-the-Ear Microphone (EM-60T)/ Body-pack Transmitter (WB-6000) - Handsfree Lapel Microphone (LM-60)/ Body-pack Transmitter (WB-6000) - Handsfree Collar Microphone (CM-60)/ Body-pack Transmitter (WB-6000) - Handsfree Headband Microphone (HBM-60)/ Body-pack Transmitter (WB-6000) - Infrared Remote Control for Volume and Mute adjustment - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - Anchor wireless receiver and microphone with 16 user-selectable channels - Even sound distribution insures everyone can clearly hear the presentation - 30 Watt Amplifier for significant sound quality - Daisy Chain second speaker for larger room - Controlled wireless antenna range keeps the audio in the room - Unit can be mounted on a wall, ceiling, or speaker stand - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D
Description
ClassACT Powered Portable Speaker Monitor with Built-In Wireless Receiver is a light-weight, easy to use sound system that fills the room or classroom with your voice. Specifically designed for teachers, corporate presenters and training instructors. Portable Speaker Monitor Features: - Basic Package is Model CA-130U1 (One Built-In Wireless Receiver), Remote Control, and Microphone / Transmitter Option - Wireless Microphone / Transmitter Option: - Handheld Microphone / Transmitter (WH-6000) - Handsfree Over-the-Ear Microphone (EM-60T)/ Body-pack Transmitter (WB-6000) - Handsfree Lapel Microphone (LM-60)/ Body-pack Transmitter (WB-6000) - Handsfree Collar Microphone (CM-60)/ Body-pack Transmitter (WB-6000) - Handsfree Headband Microphone (HBM-60)/ Body-pack Transmitter (WB-6000) - Infrared Remote Control for Volume and Mute adjustment - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - Anchor wireless receiver and microphone with 16 user-selectable channels - Even sound distribution insures everyone can clearly hear the presentation - 30 Watt Amplifier for significant sound quality - Daisy Chain second speaker for larger room - Controlled wireless antenna range keeps the audio in the room - Unit can be mounted on a wall, ceiling, or speaker stand - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D

Suppliers

Company
Product
Description
Supplier Links
Anchor Audio ClassACT Powered Portable Speaker Monitor.. - CLASSACT - TelephoneStuff.com
Huntington Beach, CA, USA
Anchor Audio ClassACT Powered Portable Speaker Monitor..
CLASSACT
Anchor Audio ClassACT Powered Portable Speaker Monitor.. CLASSACT
ClassACT Powered Portable Speaker Monitor with Built-In Wireless Receiver is a light-weight, easy to use sound system that fills the room or classroom with your voice. Specifically designed for teachers, corporate presenters and training instructors. Portable Speaker Monitor Features: - Basic Package is Model CA-130U1 (One Built-In Wireless Receiver), Remote Control, and Microphone / Transmitter Option - Wireless Microphone / Transmitter Option: - Handheld Microphone / Transmitter (WH-6000) - Handsfree Over-the-Ear Microphone (EM-60T)/ Body-pack Transmitter (WB-6000) - Handsfree Lapel Microphone (LM-60)/ Body-pack Transmitter (WB-6000) - Handsfree Collar Microphone (CM-60)/ Body-pack Transmitter (WB-6000) - Handsfree Headband Microphone (HBM-60)/ Body-pack Transmitter (WB-6000) - Infrared Remote Control for Volume and Mute adjustment - Magnetically Shielded Speaker for AV Use - Reach Crowds of 100 plus - 101 dB of Clear Sound - Anchor wireless receiver and microphone with 16 user-selectable channels - Even sound distribution insures everyone can clearly hear the presentation - 30 Watt Amplifier for significant sound quality - Daisy Chain second speaker for larger room - Controlled wireless antenna range keeps the audio in the room - Unit can be mounted on a wall, ceiling, or speaker stand - Durable injection-molded Polypropylene case - Rated Power Output: 30 Watts- - Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter - AC Power Requirements: 110 - 125 V AC, 50/60 Hz - Dimensions: 5.25" H x 8.4" W x 9" D

ClassACT Powered Portable Speaker Monitor with Built-In Wireless Receiver is a light-weight, easy to use sound system that fills the room or classroom with your voice.
Specifically designed for teachers, corporate presenters and training instructors.
Portable Speaker Monitor Features:
- Basic Package is Model CA-130U1 (One Built-In Wireless Receiver), Remote Control, and Microphone / Transmitter Option
- Wireless Microphone / Transmitter Option:
- Handheld Microphone / Transmitter (WH-6000)
- Handsfree Over-the-Ear Microphone (EM-60T)/ Body-pack Transmitter (WB-6000)
- Handsfree Lapel Microphone (LM-60)/ Body-pack Transmitter (WB-6000)
- Handsfree Collar Microphone (CM-60)/ Body-pack Transmitter (WB-6000)
- Handsfree Headband Microphone (HBM-60)/ Body-pack Transmitter (WB-6000)
- Infrared Remote Control for Volume and Mute adjustment
- Magnetically Shielded Speaker for AV Use
- Reach Crowds of 100 plus
- 101 dB of Clear Sound
- Anchor wireless receiver and microphone with 16 user-selectable channels
- Even sound distribution insures everyone can clearly hear the presentation
- 30 Watt Amplifier for significant sound quality
- Daisy Chain second speaker for larger room
- Controlled wireless antenna range keeps the audio in the room
- Unit can be mounted on a wall, ceiling, or speaker stand
- Durable injection-molded Polypropylene case
- Rated Power Output: 30 Watts-
- Speaker Type: 4.5" Woofer, 0.39" Dome Tweeter
- AC Power Requirements: 110 - 125 V AC, 50/60 Hz
- Dimensions: 5.25" H x 8.4" W x 9" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number CLASSACT
Product Name Anchor Audio ClassACT Powered Portable Speaker Monitor..
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speaker - MTW025A0 - MISCO
Specs
Nominal Power 20 watts
Impedance 6 ohms
Sensitivity 88 dB
View Details