TelephoneStuff.com Leviton Outdoor/Environmental Speaker LB32E-000

Description
Syncom computer-tested Bose HVC 4.5" driver with polymer-composite cone and silicone-coated surround for outdoor use. It has weather-protective high-impact polystyrene, acoustically-optimiz ed, ported-type enclosure and nickel-plated connections to withstand all weather conditions.
Description
Syncom computer-tested Bose HVC 4.5" driver with polymer-composite cone and silicone-coated surround for outdoor use. It has weather-protective high-impact polystyrene, acoustically-optimiz ed, ported-type enclosure and nickel-plated connections to withstand all weather conditions.

Suppliers

Company
Product
Description
Supplier Links
Leviton Outdoor/Environmental Speaker - LB32E-000 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Outdoor/Environmental Speaker
LB32E-000
Leviton Outdoor/Environmental Speaker LB32E-000
Syncom computer-tested Bose HVC 4.5" driver with polymer-composite cone and silicone-coated surround for outdoor use. It has weather-protective high-impact polystyrene, acoustically-optimiz ed, ported-type enclosure and nickel-plated connections to withstand all weather conditions.

Syncom computer-tested Bose HVC 4.5" driver with polymer-composite cone and silicone-coated surround for outdoor use. It has weather-protective high-impact polystyrene, acoustically-optimized, ported-type enclosure and nickel-plated connections to withstand all weather conditions.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number LB32E-000
Product Name Leviton Outdoor/Environmental Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-PSS-13N08SM-YTRQTR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details