TelephoneStuff.com Legrand - On-Q evoQ 8" In-Wall Speaker 364668-01

Description
evoQ 8" In-Wall Speaker allows sound customization based on room layout. Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - Glass fiber woofers provide superior power capacity - Foam gaskets minimize vibration and provide air-tight seal - Fully adjustable treble easily tailors the sound to any taste - Three position tweeter output level adjustment switch - Impedance – 8 Ohms - Power Handling (peak) – 200W (6.5"); 250W (8") - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz (6.5"); 45Hz-20KHz (8")
Description
evoQ 8" In-Wall Speaker allows sound customization based on room layout. Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - Glass fiber woofers provide superior power capacity - Foam gaskets minimize vibration and provide air-tight seal - Fully adjustable treble easily tailors the sound to any taste - Three position tweeter output level adjustment switch - Impedance – 8 Ohms - Power Handling (peak) – 200W (6.5"); 250W (8") - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz (6.5"); 45Hz-20KHz (8")

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q evoQ 8" In-Wall Speaker - 364668-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q evoQ 8" In-Wall Speaker
364668-01
Legrand - On-Q evoQ 8" In-Wall Speaker 364668-01
evoQ 8" In-Wall Speaker allows sound customization based on room layout. Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - Glass fiber woofers provide superior power capacity - Foam gaskets minimize vibration and provide air-tight seal - Fully adjustable treble easily tailors the sound to any taste - Three position tweeter output level adjustment switch - Impedance – 8 Ohms - Power Handling (peak) – 200W (6.5"); 250W (8") - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz (6.5"); 45Hz-20KHz (8")

evoQ 8" In-Wall Speaker allows sound customization based on room layout.
Speaker Features:
- High-power handling and adjustment capabilities ensure ultimate in home sound
- Suitable for moisture rich environments
- High-grade advanced crossover allows for optimal frequency distribution
- Glass fiber woofers provide superior power capacity
- Foam gaskets minimize vibration and provide air-tight seal
- Fully adjustable treble easily tailors the sound to any taste
- Three position tweeter output level adjustment switch
- Impedance – 8 Ohms
- Power Handling (peak) – 200W (6.5"); 250W (8")
- Efficiency – 85 dB
- Frequency Response: 55Hz-20KHz (6.5"); 45Hz-20KHz (8")

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 364668-01
Product Name Legrand - On-Q evoQ 8" In-Wall Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276738 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 118 dB
Nominal Power 0.0150 watts
Impedance 150 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-23F08S-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
5 suppliers