TelephoneStuff.com Aiphone Call Extension Speaker IER-2

Description
Call extension speaker with chime call tone volume switch specifically designed for Indoor mounting. Extension Speaker Features: - Announces a call from sub (or door) station in a place remote from master (or room) station - No communication - One call extension per system - Volume adjustment to 3 positions - Unit housing: Plastic - Dimensions: 4 3/4" H x 3 1/2" W x 1 1/8" D - Used with Aiphone models: - IE Series - MK-1MD/A - MY-1CD - MY-2CD - KC-1MRD - KC-1GRD - KB-3MRD - NEM-n - NEM-nA - TC-M - JK-1MD - JK-1MED - JK-1HD - JK-1SD Package Content: - (1) IER-2 Call Extension Speaker - (1) Packet of Screws - (1) Installation and Operation Manual
Description
Call extension speaker with chime call tone volume switch specifically designed for Indoor mounting. Extension Speaker Features: - Announces a call from sub (or door) station in a place remote from master (or room) station - No communication - One call extension per system - Volume adjustment to 3 positions - Unit housing: Plastic - Dimensions: 4 3/4" H x 3 1/2" W x 1 1/8" D - Used with Aiphone models: - IE Series - MK-1MD/A - MY-1CD - MY-2CD - KC-1MRD - KC-1GRD - KB-3MRD - NEM-n - NEM-nA - TC-M - JK-1MD - JK-1MED - JK-1HD - JK-1SD Package Content: - (1) IER-2 Call Extension Speaker - (1) Packet of Screws - (1) Installation and Operation Manual

Suppliers

Company
Product
Description
Supplier Links
Aiphone Call Extension Speaker - IER-2 - TelephoneStuff.com
Huntington Beach, CA, USA
Aiphone Call Extension Speaker
IER-2
Aiphone Call Extension Speaker IER-2
Call extension speaker with chime call tone volume switch specifically designed for Indoor mounting. Extension Speaker Features: - Announces a call from sub (or door) station in a place remote from master (or room) station - No communication - One call extension per system - Volume adjustment to 3 positions - Unit housing: Plastic - Dimensions: 4 3/4" H x 3 1/2" W x 1 1/8" D - Used with Aiphone models: - IE Series - MK-1MD/A - MY-1CD - MY-2CD - KC-1MRD - KC-1GRD - KB-3MRD - NEM-n - NEM-nA - TC-M - JK-1MD - JK-1MED - JK-1HD - JK-1SD Package Content: - (1) IER-2 Call Extension Speaker - (1) Packet of Screws - (1) Installation and Operation Manual

Call extension speaker with chime call tone volume switch specifically designed for Indoor mounting.
Extension Speaker Features:
- Announces a call from sub (or door) station in a place remote from master (or room) station - No communication
- One call extension per system
- Volume adjustment to 3 positions
- Unit housing: Plastic
- Dimensions: 4 3/4" H x 3 1/2" W x 1 1/8" D
- Used with Aiphone models:
- IE Series
- MK-1MD/A
- MY-1CD
- MY-2CD
- KC-1MRD
- KC-1GRD
- KB-3MRD
- NEM-n
- NEM-nA
- TC-M
- JK-1MD
- JK-1MED
- JK-1HD
- JK-1SD
Package Content:
- (1) IER-2 Call Extension Speaker
- (1) Packet of Screws
- (1) Installation and Operation Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number IER-2
Product Name Aiphone Call Extension Speaker
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Square Speakers - 5412PX - Challenge Electronics
Challenge Electronics
Specs
SPL 88 dB
Nominal Power 15 watts
Maximum Power 30 watts
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details