TelephoneStuff.com Legrand - On-Q 5000 Series 8" In-Wall Speaker HT5801

Description
5000 Series 8" In-Wall Speaker. Features: - Designed specifically for surround sound home theater applications, and answer the need for exceptional sound and higher power ratings in the home - High-quality poly woofers and UFLC Soft Dome tweeters - Foam gaskets to minimize vibration and provide an air-tight seal - Self-centering screw heads combine with pre-construction brackets to allow continual, secure adjustment during installation - Exceptional sound plus higher power ratings for home theater applications
Description
5000 Series 8" In-Wall Speaker. Features: - Designed specifically for surround sound home theater applications, and answer the need for exceptional sound and higher power ratings in the home - High-quality poly woofers and UFLC Soft Dome tweeters - Foam gaskets to minimize vibration and provide an air-tight seal - Self-centering screw heads combine with pre-construction brackets to allow continual, secure adjustment during installation - Exceptional sound plus higher power ratings for home theater applications

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q 5000 Series 8" In-Wall Speaker - HT5801 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q 5000 Series 8" In-Wall Speaker
HT5801
Legrand - On-Q 5000 Series 8" In-Wall Speaker HT5801
5000 Series 8" In-Wall Speaker. Features: - Designed specifically for surround sound home theater applications, and answer the need for exceptional sound and higher power ratings in the home - High-quality poly woofers and UFLC Soft Dome tweeters - Foam gaskets to minimize vibration and provide an air-tight seal - Self-centering screw heads combine with pre-construction brackets to allow continual, secure adjustment during installation - Exceptional sound plus higher power ratings for home theater applications

5000 Series 8" In-Wall Speaker.
Features:
- Designed specifically for surround sound home theater applications, and answer the need for exceptional sound and higher power ratings in the home
- High-quality poly woofers and UFLC Soft Dome tweeters
- Foam gaskets to minimize vibration and provide an air-tight seal
- Self-centering screw heads combine with pre-construction brackets to allow continual, secure adjustment during installation
- Exceptional sound plus higher power ratings for home theater applications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HT5801
Product Name Legrand - On-Q 5000 Series 8" In-Wall Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.16 inch (131 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details