TelephoneStuff.com Datasheets for Solid and Dry Film Lubricants
Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors.
Solid and Dry Film Lubricants: Learn more
| Product Name | Notes |
|---|---|
| 100% Completely Clear Wire Pulling Lubricant. Features: - Fast, simple clean-ups - Perfect for interior pulls, new installs, retrofitting and datacom applications - Unique polymer-based formula friendly to both residential... | |
| Anti-oxidant and anti-seizing compound improves efficiency and service life of aluminum electrical applications. Features: - Anti-oxidant and anti-seizing compound - Reduces galling and seizing on aluminum conduit joints - Suspended... | |
| Anti-oxidant and anti-seizing compound improves efficiency and service life of aluminum electrical applications. Features: - Suspended zinc particles penetrate and cut aluminum oxide - Provides additional inner-strand and inner-conductor current... | |
| Anti-oxidant and anti-seizing compound improves efficiency and sevice life of aluminum electrical applications. Features: - Suspended zinc particles penetrate and cut aluminum oxide - Provides additional inner-strand and inner-conductor current... | |
| Cable-Cream Cable Pulling Lubricant. Features: - Advanced formula, light yellow cream makes pulling faster and easier - Compatible with all cable insulation types - Dries slowly to a thin, non-conductive,... | |
| Cable-Gel Cable Pulling Lubricant. Features: - Polymer-based, no silicon lubricant offers lower friction and easier pulling - Compatible with all cable insulation types - Cleans up quickly and is non-staining... | |
| Clear Lube is designed for use within electrical or datacom cable pulls. Features: - Clear and colorless for quick, easy clean-up - Environmentally safe, non-hazardous, non-toxic and non-corrosive - Easy... | |
| Clings to cable throughout long pulls. Features: - Superior lubricity at low temperatures - Polymer-based, cold weather formula remains stable to -25°F (-32°C) - Safe to use on all cable... | |
| Exceptional lubricity to protect delicate fiber optic cable. Features: - Safe to use on all cable types - Polymer-based formula remains stable under temperature extremes of 32 F to 200... | |
| Exceptional lubricity to protect delicate fiber optic cable. Features - Safe to use on all cable types - Polymer-based formula remains stable under temperature extremes of 32 F to 200... | |
| Fiber-Gel Cable Pulling Lubricant. Features: - Synthetic gel is specially designed for lightweight fast pulling of fiber optic cables - Compatible with all cable jackets - Cleans up easily -... | |
| Noalox anti-oxidant compound 1/2 oz. tube. Features: - Anti-oxidant and anti-seizing compound - Reduces galling and seizing on aluminum conduit joints - Suspended zinc particles penetrate and cut aluminum oxide... | |
| Polymer-based formula provides maximum tension reduction in high-stress electrical and communications cable-pulling operations. Features: - Compatible with all cable types - Cleans up easily with soap and water - Remains... | |
| Pulling Lubricant with a lower viscosity for easy pouring and pumping. Features: - Features the same excellent qualities as Aqua-Gel II Cable - Pourable formula clings to cable -- eliminates... | |
| TEFLON additive provides greater lubricity than other wax-based lubricants. Features: - Remains stable in high temp. -- usable from 30°F to 190°F (-1°C to 88°C) - Dries slowly to a... | |
| Wax-based formula provides superior lubricity. Features: - Safe to use with most cable types except low-density polyethylene and semi-conducting jackets - Won't break down or separate after repeated exposure to... | |
| Winter-Gel Cable Pulling Lubricant. Features: - Winter-Gel will not freeze until -25° F (-31° C). - Reduces friction for easy pulling - Compatible with all cable insulation types - Cleans... |