TelephoneStuff.com Valcom Talkback Wall Mount Speaker with PoE and Digital.. VIP-429-D

Description
Talkback Wall Mount Speaker with PoE and Digital Clock. Features: - No local power required - PoE (802.3af) - Only one ethernet port connection required - Line output supports valcom amplified speakers - Shows up to 5 characters - Character Height: 2.5" - Output Level: 103 db/1 meter Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
Talkback Wall Mount Speaker with PoE and Digital Clock. Features: - No local power required - PoE (802.3af) - Only one ethernet port connection required - Line output supports valcom amplified speakers - Shows up to 5 characters - Character Height: 2.5" - Output Level: 103 db/1 meter Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom Talkback Wall Mount Speaker with PoE and Digital.. - VIP-429-D - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Talkback Wall Mount Speaker with PoE and Digital..
VIP-429-D
Valcom Talkback Wall Mount Speaker with PoE and Digital.. VIP-429-D
Talkback Wall Mount Speaker with PoE and Digital Clock. Features: - No local power required - PoE (802.3af) - Only one ethernet port connection required - Line output supports valcom amplified speakers - Shows up to 5 characters - Character Height: 2.5" - Output Level: 103 db/1 meter Note: Informacast and Informacast CK from Singlewire version available upon request.

Talkback Wall Mount Speaker with PoE and Digital Clock.
Features:
- No local power required
- PoE (802.3af)
- Only one ethernet port connection required
- Line output supports valcom amplified speakers
- Shows up to 5 characters
- Character Height: 2.5"
- Output Level: 103 db/1 meter
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-429-D
Product Name Valcom Talkback Wall Mount Speaker with PoE and Digital..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
IEC60601-1-8 Medical Speakers - SCS300MDS - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
View Details
4 suppliers