TelephoneStuff.com Datasheets for Cable Testers
Cable testers are handheld or benchtop electronic devices that measure the electrical and physical properties of network cabling.
Cable Testers: Learn more
| Product Name | Notes |
|---|---|
| “Wire map” continuity testing for Cat 5 and coaxial cables. Also a tone generator. 2 piece unit includes Cat 5 test cables. Features - High quality, professional tools ensure proper... | |
| AC Adapter DPS and network testing equipment. | |
| Carrying strap for EtherScope Series II Network Assistant. | |
| Certifies Category 5/Class D twisted pair cabling. Autotest suite includes Power Sum NEXT, Attenuation, Power Sum ACR, Length, WireMap, Propagation Delay, Delay Skew and headroom margin. Operates from AA cells,... | |
| Certifies twisted pair cabling to the most demanding TIA Category 5e Level IIe requirements. Autotest suite includes PS-NEXT, Attenuation, EL-FEXT, Return Loss, Length, Propagation Delay, Delay Skew and WireMap. Save... | |
| Coaxial Cable Tester provides quick verification of opens or shorts in either the conductor or the shield of coax cable. Features: - Simple operation provides pass/fail indication before or after... | |
| Comprehensive cable tester used to diagnose wiring faults for 10BASE2 (Coax), 10BASE-T, and 100BASE-Tx, TIA-586A, TIA-568B & Token Ring cables. Identify wiring faults such as open wires, shorts, reversed pairs,... | |
| Designed for quick testing of network cables. Features high speed auto scanning for wire continuity, mis-wiring and shield integrity. Test TIA568A/568B, Token Ring and 10/100Base-T (UTP/STP) cables. Test installed cables... | |
| Designed to quickly test the most popular network cables that use twisted pair, such as 258A eight-wire system specified by AT&T;, or 10 BASE-T Ethernet Standard. By a simple push... | |
| Designed with a compact remote terminator that slides into the master unit casing. Quickly test network cables such as TIA568A/568B, Token Ring and 10/100Base-T cables for continuity, shorts and open... | |
| Digital insulation testing up to 5000 volts. The Fluke 1550B is a digital insulation tester capable of testing switchgear, motors, generators and cables at up to 5000 V DC. It... | |
| Easy and effective cable tester that can test a wide range of coax cables from regular TV to satellite dish cables. Not only identify the wiring faults, but also test... | |
| Handheld cable tester which enables network professionals to quickly and easily verify the integrity of Ethernet twisted pair cabling. Features: - Testing of twisted pair cables for open circuits, shorts,... | |
| Identifies continuity problems such as shorts, open wires, reversed pairs, crossed pairs and miswiring for 10BASE-T, 100BASE-T, EIA/TIA 568A/568B and Token Ring cables. Verify shield integrity for all STP cables. | |
| LANsmart Pro is a hand-held, multifunction Cable Map Tester and Cable Length Meter that is suitable for professional technicians or installers. Features: - Has an integrated Analog and Digital Tone... | |
| MicroMapper Pro VDV Cable Tester is an easy-to-use voice, data, and video cable tester. It is designed to quickly test termination and length reliability. Features: - Integrated coax connector -... | |
| Multi-functional network cable tester. In addition to detecting basic wire connections like open, short, mis-wired and split pairs, it can also measure the cable length using TDR (Time Domain Reflectometer)... | |
| Multi-functional network cable tester. In addition to detecting basic wire connections like open, short, mis-wired and split pairs, it can also measure the cable length using TDR (Time Domain Reflectometers)... | |
| Multifunctional tester for internet/network equipment, a simple tester for four different connectors: RJ-45, RJ-11, USB, and BNC. Features: - USOC 4/6/8 - 10/100 Ethernet STP/UTP - 10Base2/5 Coaxial - CATV... | |
| Multifunctional tester for internet/network equipment; a simple tester for RJ-45, RJ-11, USB cable, ethernet hub and ethernet card. Features: - Ethernet troubleshooting - Datacom cables troubleshooting - Voice troubleshooting -... | |
| NETfinder is the newest generation of the LANTest family, with an advance circuit design surpassing the original technology. NETfinder is a perfect companion to network professionals and students, for commercial... | |
| NETfinder Pro is an expanded version of NETfinder. This Pro version adds the Cable Organizer function to allow it to work with up to 18 remote ID’s, which means it... | |
| Power Over Ethernet Status Finder - POE Finder technology is increasingly being used in many network equipments such as: IP phone, Access Points, Network Hubs, Network Cameras, and other types... | |
| Quickly test modular cable RJ-11 pin continuity and miss-wiring. Also test if the cable is reverse wired or straight-thru wired. | |
| Soft storage case for ES-LAN. | |
| SOHOtest-E is designed to test the most commonly used cables in a residential/home office environment. It can be used to determine wiring faults in network, phone, cable TV, and home... | |
| Specifically designed to test modular-terminated (RJ45, RJ11, RJ12) for wire continuity and mis-wiring. Can be used to test a variety of pin configurations such as USOC 4, USOC 6 and... | |
| STM-8 - UTP (unshielded, twisted-pair) cable tester. Includes carrying case, remote "A", two universal plug-ended modular cords, wiring guide, 9V alkaline battery, instructions, and warranty card. STM-8-S Screened twisted-pair cable... | |
| Stylus for EtherScope II. | |
| Test-i Multi-Function PC Cable Tester is specially designed multi-function cable tester that tests and analyzes a comprehensive range of PC connector types and the most commonly used flat cables. Features:... | |
| TestifierPRO Cable Tester with Cable Test Remote provides cable test, length measurement, and hub blink functions all in one unit. Features: - Identifies cable termination on active ports by blinking... | |
| TestifierPRO Cable Tester with Eight Cable Test Remotes provides cable test, length measurement, and hub blink functions all in one unit. Features: - Identifies cable termination on active ports by... | |
| The MicroMapper quickly and easily tests twisted pair cabling, giving you visibility of opens, shorts, crossed, reversed and split pairs. Just push the TEST button and MicroMapper will automatically scan... | |
| The NETest-E is designed to provide quick and clear results for testing network cable continuity and wiring configuration. It will detect the most common wiring faults on TIA568A/568B, Token Ring,... | |
| The NETmapper is a hand-held multifunctional network-testing device that supports On-Line and Off-line tests. It operates ping network device with the IP address for the On-Line test and it functions... | |
| The new cable tester is specially designed to test the full range of the ever-expanding Ethernet cable configurations. It will identify if the wiring of UTP/STP cables are straight-through, 10/100BASE-T... | |
| The new LANtest-E features a brand new compact design with the functions of the original LANtest. It is practical, easy to use, and provides crystal-clear results. LANtest-E maps actual wiring... | |
| The Pro2000 Coax Stripper is a fixed blade, coaxial cable stripping tool for cable diameters of 0.1 to 0315 inch (2.5 to 8.0 mm) including RG58, RG59, RG62, RG6, RG174,... | |
| The Ribbon Cable Tester is designed to test the most commonly used flat IDE cables for wiring continuity, opens, shorts and miswiring. An intelligent CPU will memorize the correct wiring... | |
| The unique LED display clearly determines wiring status by providing a point-to-point pin-out of the actual wiring configuration. Quickly and simply diagnose the existence of open wires, shorted wires, crossed... | |
| This basic Ethernet cable tester is one of the most affordable coaxial cable testers in the market. Use it to quickly root out shorts, open wires or other continuity problems... | |
| This is the most advanced intsrument in the wavetek family of lan cable testers. Features: - Tests up to 300 MHz exceeding the requirement for emerging CAT 6/Class E standards... | |
| Used for quickly testing modular cable RJ-45 pin continuity and miss-wiring. Also test if the cable is reverse wired or straight-thru wired. | |
| Used for testing length, opens, shorts, reversals, miswires and split pairs. Includes: - Carrying case - Four remotes-"A, B, C, and D" - Five universal plug-ended modular cords - wiring... | |
| Used to read the actual wiring configuration for Cat5; coaxial and modular telephone cables by comparing one transmitting end to another receiving end. Cabling faults such as open wires, shorts,... | |
| Used to test for continuity, crossed tip and ring, individual pair reversals and opens in 1, 2, 3, and 4-pair terminated cable. Cables are simply plugged into the appropriate jacks... | |
| VDV PRO Cable Tester with Eight Remote and Terminator is an easy-to-use cable testing and verification device that can quickly test all wiring requirements found throughout residential and commercial environments. | |
| VDV PRO Cable Tester with One Remote and Probe is an easy-to-use cable testing and verification device that can quickly test all wiring requirements found throughout residential and commercial environments. | |
| VDV PRO Cable Tester with One Remote and Terminator is an easy-to-use cable testing and verification device that can quickly test all wiring requirements found throughout residential and commercial environments. |