TelephoneStuff.com Datasheets for Energy Meters and Optical Power Meters
Energy meters measure the total energy of a single pulse and optical power meters measure the average power of a continuous light beam.
Energy Meters and Optical Power Meters: Learn more
| Product Name | Notes |
|---|---|
| Dual wavelength optical power meter, 1 LED light source | |
| OLP-34 SmartPocket Optical Power Meter is designed for quick, easy and convenient field measurement of optical power level and loss in fiber networks. It is optimized to LAN/WAN access and... | |
| OLP-35 SmartPocket Optical Power Meter is designed for quick, easy and convenient field measurement of optical power level and loss in fiber networks. It is optimized for all standard telecommunication... | |
| OLP-38 SmartPocket Optical Power Meter is designed for quick, easy and convenient field measurement of optical power level and loss in fiber networks. It is the higher power (+26 dBm)... | |
| Provides multi mode and single mode optical loss measurements at calibrated wave lengths of 800/1300/1310/1550 nm with storage for references at each wavelength. The DSP microprocessor-based design provides 0.25 dB... | |
| Provides multi mode and single mode optical loss measurements at calibrated wave lengths of 980 nm and 1310/1550 nm, with storage for references at each wavelength. The DSP microprocessor-based design... | |
| ValidatorPRO Ethernet Speed Certifier with Integrated Optical Power Meter tests both copper and fiber cabling, determines if cables can support Gigabit Ethernet, and perform troubleshooting for cable installations. Features: -... | |
| ValidatorPRO-NT Ethernet Network Management Tool with Integrated Optical Power Meter and Active Network Tests performs tests to determine the data-carrying capabilities of copper Ethernet network cables up to 1 Gbps... |