TelephoneStuff.com Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 24 AWG SFP+ 10G Cable Assembly offers high-speed connectivity between active equipment for SFP+ interconnects. Cable Assembly Features: - Provides superior EMI performance for transmission speeds up to 10 Gbps... | |
| 25-Pair Telco Amphenol Cable Assembly is available with various Connector Ends and Lengths. Cable Assembly Features: - Telco Cable Assembly provides connectivity for voice and data applications - Used on... | |
| 30 AWG SFP+ 10G Passive Copper Cable Assembly offers high-speed connectivity between active equipment for SFP+ interconnects. Cable Assembly Features: - Provides superior EMI performance for transmission speeds up to... | |
| 4-pair, S210P4 to MC6 stranded cable assembly, T568A wiring, color matching jacket/boot. Features: - 3.1m (10ft.) length - T568A wiring option - White boot color | |
| 6" straight cable assembly with amplifier and QD. | |
| Cable assembly used to connect AT&T; Merlin phones with a CA10 or CS10. | |
| Data-Patch 10/100 Base-T Cable Assemblies. Cable Assemblies Features: - Category 5 Powersum rated 25 pair Connectorized Cable Assemblies are enhanced performance patch cords featuring 25 pair Power Sum Category 5... | |
| Data-Patch 10/100 Base-T Cable Assemblies. Cable Assembly Features: - Category 5 Powersum rated 25 pair Connectorized Cable Assemblies are enhanced performance patch cords featuring 25 pair Power Sum Category 5... | |
| Data-Patch 10/100 Base-T Cable Assemblies. Cable Assembly Features: - RoHS compliant - Category 5 Powersum rated 25 pair Connectorized Cable Assemblies are enhanced performance patch cords featuring 25 pair Power... | |
| Data-Patch 10/100 Base-T Cable Assemblies. Features: - Category 5 Powersum rated 25 pair Connectorized Cable Assemblies are enhanced performance patch cords featuring 25 pair Power Sum Category 5 solid cable... | |
| Designed to patch and connect fiber cabling systems from the workstation to the frame. 62.5µm OFNR rated fiber optic orange cable. Hybrid LC to LC connectors. | |
| Designed to patch and connect fiber cabling systems from the workstation to the frame. 62.5µm OFNR rated fiber optic orange cable. Hybrid LC to SC connectors. | |
| Designed to patch and connect fiber cabling systems from the workstation to the frame. 62.5µm OFNR rated fiber optic orange cable. Hybrid LC to ST connectors. | |
| Designed to patch and connect fiber cabling systems from the workstation to the frame. 62.5µm OFNR rated fiber optic orange cable. Hybrid MT-RJ to MT-RJ connectors. | |
| Designed to patch and connect fiber cabling systems from the workstation to the frame. 62.5µm OFNR rated fiber optic orange cable. Hybrid MT-RJ to SC connectors. | |
| Designed to patch and connect fiber cabling systems from the workstation to the frame. 62.5µm OFNR rated fiber optic orange cable. Hybrid MT-RJ to ST connectors. | |
| Designed to patch and connect fiber cabling systems from the workstation to the frame. 62.5µm OFNR rated fiber optic orange cable. Hybrid SC to SC connectors. | |
| Designed to patch and connect fiber cabling systems from the workstation to the frame. 62.5µm OFNR rated fiber optic orange cable. Hybrid ST to SC connectors. | |
| Designed to patch and connect fiber cabling systems from the workstation to the frame. 62.5µm OFNR rated fiber optic orange cable. Hybrid ST to ST connectors. | |
| Keypad Cable Assembly for 227-001, 247-001, 257-001 and 277-001 phones. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35%... | |
| Lead Set Features: - Cable locating kit that checks polarity and dial tone. - Kit includes; ABS Signal Thrower ABS Tester Lead Set Cable Assembly - Durable hard case | |
| Multimode Fiber Optic Cable Assemblies (patch cords) are designed to patch and connect fiber cabling systems. Cable Assembly Features: - Multimode Hybrid - Lengths: 1, 2, 3, 5 and 10... | |
| NEC MDF-CA Pro 1 Cable Assembly. | |
| Ortronics voice/data/LAN 25-pair cable assemblies are constructed from 24 AWG solid conductor UTP cables terminated with industry standard 50-pin telco connectors. | |
| RJ-45 to RJ-45 Cable Assembly, 25Ft. Compatible with: - MaxAttach Expansion Base - MaxAttach IP Expansion Base | |
| Single-Fiber Connector Cable Assembly offers Corning Cable Systems state-of-the-art manufacturing process and ensures unsurpassed connector performance. Cable Assembly Features: - Single-Mode SC Ultra PC Connector - Fiber count: 01 -... | |
| The 25-pair, Cat 5 Power Sum cable assemblies accommodate all your 100 BASE-T applications. Features: - Accommodates high-speed data and voice applications - UL Listed, File #E128978 - CSA Certified... | |
| Used to control ALC lighting with an HMS 800. Includes USOC biscuit jack and RJ25 patch cable. | |
| Z-MAX 6A Shielded Trunking Cable Assembly is ideal for data centers and raised floor and ladder rack environments. Features: - Pre-terminated Z-MAX panel outlets - Quick-snap feature for easy installation... | |
| Z-MAX Category 6A UTP Trunking Cable Assembly is designed to simplify the installation of category 6A systems in data centers and other high-density high-performance environments. Trunking Cable Assembly Features: -... |