TelephoneStuff.com GAI-Tronics Flush Mount 70V Ceiling Speaker B650T-70

Description
Ceiling Flush Mount 70V Speaker. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Ceiling Flush Mount 70V Speaker. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Flush Mount 70V Ceiling Speaker - B650T-70 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Flush Mount 70V Ceiling Speaker
B650T-70
GAI-Tronics Flush Mount 70V Ceiling Speaker B650T-70
Ceiling Flush Mount 70V Speaker. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Ceiling Flush Mount 70V Speaker.
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number B650T-70
Product Name GAI-Tronics Flush Mount 70V Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102779 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Nominal Power 1.5 watts
Impedance 8 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
 - MX-F18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 141 dB
Nominal Power 1600 watts
Maximum Power 3200 watts
View Details
VERIS 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details