TelephoneStuff.com Bogen 8" Amplified Speaker - Unmounted AS1

Description
8" Amplified Speaker is an alternative to 70V and 25V speaker systems. This speaker has a built-in amplifier with volume control. All the speaker requires is a 24V DC and a low-level audio signal. Features: - One watt power ratiing - Perfect for small or large paging systems - 100 Hz - 10 kHz frequency response
Description
8" Amplified Speaker is an alternative to 70V and 25V speaker systems. This speaker has a built-in amplifier with volume control. All the speaker requires is a 24V DC and a low-level audio signal. Features: - One watt power ratiing - Perfect for small or large paging systems - 100 Hz - 10 kHz frequency response

Suppliers

Company
Product
Description
Supplier Links
Bogen 8" Amplified Speaker - Unmounted - AS1 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 8" Amplified Speaker - Unmounted
AS1
Bogen 8" Amplified Speaker - Unmounted AS1
8" Amplified Speaker is an alternative to 70V and 25V speaker systems. This speaker has a built-in amplifier with volume control. All the speaker requires is a 24V DC and a low-level audio signal. Features: - One watt power ratiing - Perfect for small or large paging systems - 100 Hz - 10 kHz frequency response

8" Amplified Speaker is an alternative to 70V and 25V speaker systems. This speaker has a built-in amplifier with volume control. All the speaker requires is a 24V DC and a low-level audio signal.
Features:
- One watt power ratiing
- Perfect for small or large paging systems
- 100 Hz - 10 kHz frequency response

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number AS1
Product Name Bogen 8" Amplified Speaker - Unmounted
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Cable Depot Inc.
View Details
Home Audio, In-Ceiling Speaker - VSi 5830 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details