TelephoneStuff.com Wheelock Ceiling or Wall Mount E90 Seires Speaker E90-N

Description
Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol - No Strobe
Description
Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol - No Strobe

Suppliers

Company
Product
Description
Supplier Links
Wheelock Ceiling or Wall Mount E90 Seires Speaker - E90-N - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Ceiling or Wall Mount E90 Seires Speaker
E90-N
Wheelock Ceiling or Wall Mount E90 Seires Speaker E90-N
Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol - No Strobe

Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts.
Features:
- High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz
- Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol
- No Strobe

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number E90-N
Product Name Wheelock Ceiling or Wall Mount E90 Seires Speaker
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers