TelephoneStuff.com Valcom One-Way Slimline Speaker V-1042

Description
Valcom One-Way Slimline Speaker is a contemporary designed wall speaker for areas that require a stylish appearance. Used for background music and voice paging, the thick walled, high density polypropylene enclosure minimizes vibrations. The speaker is available in white, gray, brown and black with a color co-ordinated cloth grille. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Removable cloth covered grille - Built-in hanger - High density polypropylene enclosure - Voice and music reproduction quality
Description
Valcom One-Way Slimline Speaker is a contemporary designed wall speaker for areas that require a stylish appearance. Used for background music and voice paging, the thick walled, high density polypropylene enclosure minimizes vibrations. The speaker is available in white, gray, brown and black with a color co-ordinated cloth grille. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Removable cloth covered grille - Built-in hanger - High density polypropylene enclosure - Voice and music reproduction quality

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way Slimline Speaker - V-1042 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way Slimline Speaker
V-1042
Valcom One-Way Slimline Speaker V-1042
Valcom One-Way Slimline Speaker is a contemporary designed wall speaker for areas that require a stylish appearance. Used for background music and voice paging, the thick walled, high density polypropylene enclosure minimizes vibrations. The speaker is available in white, gray, brown and black with a color co-ordinated cloth grille. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Removable cloth covered grille - Built-in hanger - High density polypropylene enclosure - Voice and music reproduction quality

Valcom One-Way Slimline Speaker is a contemporary designed wall speaker for areas that require a stylish appearance. Used for background music and voice paging, the thick walled, high density polypropylene enclosure minimizes vibrations. The speaker is available in white, gray, brown and black with a color co-ordinated cloth grille.
Features:
- Utilizes standard CAT 3, 5, OR 6 cable
- Removable cloth covered grille
- Built-in hanger
- High density polypropylene enclosure
- Voice and music reproduction quality

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1042
Product Name Valcom One-Way Slimline Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR40N08A01K - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 94 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
4 suppliers