TelephoneStuff.com GAI-Tronics 6 Watt 100V Ceiling Speakers B650T-100

Description
Ceiling Speaker As 6 Watt 100V.
Description
Ceiling Speaker As 6 Watt 100V.

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics 6 Watt 100V Ceiling Speakers - B650T-100 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics 6 Watt 100V Ceiling Speakers
B650T-100
GAI-Tronics 6 Watt 100V Ceiling Speakers B650T-100
Ceiling Speaker As 6 Watt 100V.

Ceiling Speaker As 6 Watt 100V.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number B650T-100
Product Name GAI-Tronics 6 Watt 100V Ceiling Speakers
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526857 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Impedance 8 ohms
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details