TelephoneStuff.com Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| 200 amp clamp meter for all residential and light commercial applications. Configured to handle the tasks of a tester, multimeter and clamp meter. Features: - CAT III - 600V rated... | |
| 200 amp clamp meters for all residential and light commercial applications. Configured to handle the tasks of a tester, multimeter and clamp meter. Features: - CAT III - 1000V rated... | |
| 330 Series Clamp Meter features a large display that is backlit so readings can be taken in virtually any lighting situation. Auto-shut-off maximizes battery life so the meter works when... | |
| 400AC 400OHM Clamp Meter is designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses, and contacts. Clamp Meter Features: - Measures up to... | |
| Designed for use in commercial and industrial environments. Includes every feature a professional job requires from peak and data hold to a non-contact voltage tester. Features: - 400A current capability... | |
| Designed to troubleshoot and analyze power quality. Power quality is a broad term used to describe the measurement of electrical power performance. It can be broken down into three key... | |
| Fluke 322 designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. Clamp Meter Features: - DC voltage measurements - Higher resolution... | |
| For electricians looking for a dependable, affordable 600A clamp meter, it’s tough to beat the IDEAL 740 Series. From a non-contact voltage indicator at the tip of the jaws, to... | |
| For those who prefer traditional analog clamp meters, the 710 series hits the spot. Accurate, easy-to-read analog measurements. Features: - 600A AC current capability - Large, optically clear window -... | |
| For those who prefer traditional analog clamp meters, the 710 series hits the spot. Both rotary drum and flat scale models offer accurate, easy-to-read analog measurements. Features: - 40mA to... | |
| For those who prefer traditional analog clamp meters, the 710 series hits the spot. Offers accurate, easy-to-read analog measurements. Features: - 300A AC current capability - Pointer lock - Temperature... | |
| Measure 4 to 20 mA signals without breaking the loop. Clamp Meter Features: - Maximum Measurable Conductor Diameter 0.177" - Operating Temperature: -10 to 55 deg. C. - IP Rating... | |
| The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with peak hold features. Features: - 2000A current capability... | |
| The highest amp capability of any IDEAL clamp. Made for use in utility situations, the 740 Series makes large jobs simple with True RMS readings and peak hold features. Features:... | |
| With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety. Features: - 1000A current... | |
| With 1000 amp current capability, this meter is able to withstand the power of heavy commercial and industrial circuits. Overload protection on all ranges ensures safety Features: - 1000A current... |