TelephoneStuff.com Bogen 7.5-Watt Horn Loud Speaker - 8 Ohm SP58A

Description
7.5-Watt, 8-Ohm Horn Loudspeaker is a compact, reflex horn-type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 7.5 watts, 8-ohm operation - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Connections are made through 12" connecting cable - All-purpose mounting bracket for precise positioning, both vertically and horizontally - Textured mocha enamel finish - Frequency Response: 250Hz to 14kHz - Impedance: 8 ohms - Dispersion: 120 degrees - Diameter: 6"
Description
7.5-Watt, 8-Ohm Horn Loudspeaker is a compact, reflex horn-type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 7.5 watts, 8-ohm operation - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Connections are made through 12" connecting cable - All-purpose mounting bracket for precise positioning, both vertically and horizontally - Textured mocha enamel finish - Frequency Response: 250Hz to 14kHz - Impedance: 8 ohms - Dispersion: 120 degrees - Diameter: 6"

Suppliers

Company
Product
Description
Supplier Links
Bogen 7.5-Watt Horn Loud Speaker - 8 Ohm - SP58A - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 7.5-Watt Horn Loud Speaker - 8 Ohm
SP58A
Bogen 7.5-Watt Horn Loud Speaker - 8 Ohm SP58A
7.5-Watt, 8-Ohm Horn Loudspeaker is a compact, reflex horn-type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 7.5 watts, 8-ohm operation - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Connections are made through 12" connecting cable - All-purpose mounting bracket for precise positioning, both vertically and horizontally - Textured mocha enamel finish - Frequency Response: 250Hz to 14kHz - Impedance: 8 ohms - Dispersion: 120 degrees - Diameter: 6"

7.5-Watt, 8-Ohm Horn Loudspeaker is a compact, reflex horn-type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use.
Features:
- 7.5 watts, 8-ohm operation
- Can be used both indoors and outdoors
- Weatherproof, all-metal construction
- Connections are made through 12" connecting cable
- All-purpose mounting bracket for precise positioning, both vertically and horizontally
- Textured mocha enamel finish
- Frequency Response: 250Hz to 14kHz
- Impedance: 8 ohms
- Dispersion: 120 degrees
- Diameter: 6"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SP58A
Product Name Bogen 7.5-Watt Horn Loud Speaker - 8 Ohm
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Car Audio, Full Range Speaker - SE60 - Boston Acoustics, Inc.
Specs
Nominal Power 55 watts
Maximum Power 150 watts
Impedance 4 ohms
View Details