TelephoneStuff.com Valcom One-Way Woodgrain Corner Wall Speaker (Cloth) V-1025C

Description
One-Way Woodgrain Corner Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Dark brown cloth
Description
One-Way Woodgrain Corner Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Dark brown cloth

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way Woodgrain Corner Wall Speaker (Cloth) - V-1025C - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way Woodgrain Corner Wall Speaker (Cloth)
V-1025C
Valcom One-Way Woodgrain Corner Wall Speaker (Cloth) V-1025C
One-Way Woodgrain Corner Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Dark brown cloth

One-Way Woodgrain Corner Wall Speaker is a self-amplified wall speaker that is capable of reproducing paging as well as background music.
Features:
- Utilizes standard CAT 3, 5, or 6 cable
- Exceptional voice and music reproduction
- Externally accessible volume control
- Wide sound dispersion
- Electrically and acoustically matched parts
- Cone Diameter: 8.0" (20.32 cm)
- Frequency Response: 80 Hz to 15 kHz
- Grille: Dark brown cloth

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1025C
Product Name Valcom One-Way Woodgrain Corner Wall Speaker (Cloth)
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1976411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1471-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 550 Hz
Weight 1.36 g (0.05 oz)
View Details