TelephoneStuff.com Impact Radio Accessories Mini Shoulder or Lapel Speaker.. MLS1

Description
Mini Shoulder or Lapel Speaker with Clip. Mini Shoulder or Lapel Speaker Features: - For use with all Gold Series listen only, 1, and 2 wire kits - Also identified as MLS-1
Description
Mini Shoulder or Lapel Speaker with Clip. Mini Shoulder or Lapel Speaker Features: - For use with all Gold Series listen only, 1, and 2 wire kits - Also identified as MLS-1

Suppliers

Company
Product
Description
Supplier Links
Impact Radio Accessories Mini Shoulder or Lapel Speaker.. - MLS1 - TelephoneStuff.com
Huntington Beach, CA, USA
Impact Radio Accessories Mini Shoulder or Lapel Speaker..
MLS1
Impact Radio Accessories Mini Shoulder or Lapel Speaker.. MLS1
Mini Shoulder or Lapel Speaker with Clip. Mini Shoulder or Lapel Speaker Features: - For use with all Gold Series listen only, 1, and 2 wire kits - Also identified as MLS-1

Mini Shoulder or Lapel Speaker with Clip.
Mini Shoulder or Lapel Speaker Features:
- For use with all Gold Series listen only, 1, and 2 wire kits
- Also identified as MLS-1

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number MLS1
Product Name Impact Radio Accessories Mini Shoulder or Lapel Speaker..
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526801 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR30N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details
4 suppliers