TelephoneStuff.com Datasheets for Linear Power Supplies
Linear power supplies accept AC inputs and provide one or more DC outputs for a wide variety of computer and industrial applications. They use an active element (normally a power transistor) operating in its linear region to generate a desired voltage.
Linear Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 0.6 Amp Receptacle Mount Power Supply provides 24 V DC / 120 V AC Linear Power. Receptacle mount power supply designed to be used with a third wire grounded receptacle,... | |
| Filtered Wall Mount Power Supply 2 Amp, -24 V DC offer a reliable power source in a smaller, more efficient package than their linear counterparts. Power Supply Features: - UL... | |
| Linear Power Supply is designed to supply power to 24V DC equipment from a 120V AC source. It is rugged, versatile, and dependable, and is suitable for use with many... | |
| Valcom's traditionally designed Linear Power Supplies are used whenever space constraints are not an issue. Valcom Power Supplies now with long life capability engineered for 20+ year life in normal... | |
| Valcom's traditionally designed Linear Power Supplies are used whenever space constraints are not an issue. Features: - UL Listed - Filtered "A" Talk Battery power supply | |
| Wall mountable 2 Amp, 48 Volt dc linear power supply. For use with the V-1038 (30 Watt Horn) only. Features: - For use with the V-1038 (30 Watt horn) -... |