TelephoneStuff.com Valcom 8" 25/70 Volt Speaker V-936400

Description
This 8" speaker operates on 25 and 70 volt speaker lines. Features: - .312 to 5 Watt tap settings - Excellent voice and music reproduction - Hardware included - Weight: 1.25 lbs (0.56 kg) - Dimensions: 8.0" Dia x 2.75 D (20.32 cm x 6.99 cm)
Description
This 8" speaker operates on 25 and 70 volt speaker lines. Features: - .312 to 5 Watt tap settings - Excellent voice and music reproduction - Hardware included - Weight: 1.25 lbs (0.56 kg) - Dimensions: 8.0" Dia x 2.75 D (20.32 cm x 6.99 cm)

Suppliers

Company
Product
Description
Supplier Links
Valcom 8" 25/70 Volt Speaker - V-936400 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 8" 25/70 Volt Speaker
V-936400
Valcom 8" 25/70 Volt Speaker V-936400
This 8" speaker operates on 25 and 70 volt speaker lines. Features: - .312 to 5 Watt tap settings - Excellent voice and music reproduction - Hardware included - Weight: 1.25 lbs (0.56 kg) - Dimensions: 8.0" Dia x 2.75 D (20.32 cm x 6.99 cm)

This 8" speaker operates on 25 and 70 volt speaker lines.
Features:
- .312 to 5 Watt tap settings
- Excellent voice and music reproduction
- Hardware included
- Weight: 1.25 lbs (0.56 kg)
- Dimensions: 8.0" Dia x 2.75 D (20.32 cm x 6.99 cm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-936400
Product Name Valcom 8" 25/70 Volt Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Coaxial Loudspeaker - D6 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details