TelephoneStuff.com Datasheets for Rechargeable (Secondary) Batteries
Rechargeable batteries or secondary batteries contain active materials that can be regenerated by charging. When the energy produced by rechargeable batteries drops below optimum efficiency, secondary batteries may be recharged in a couple of ways, depending upon their construction.
Rechargeable (Secondary) Batteries: Learn more
| Product Name | Notes |
|---|---|
| 12V Ni-Cd Battery Pack. | |
| 12V Ni-MH Battery Pack - 3.5 Ah. | |
| 1300MAH Battery Ni-MH, Nickel Cadmium Battery for Cordless Phones. Compatible with: - Avaya 3810 - Avaya 3910 - Comdial Scout II - NEC 80683B - Toshiba DKT2204 - Uniden EXP9700... | |
| 15.6V Ni-MH Battery Pack - 3.0 Ah Type "N" Features - Battery Type: 15.6V 3.0 Ah Ni-MH - Charging Time: 45 Minutes | |
| 18V Ni-MH Battery Pack - 3.5Ah Features - Battery Type: 18V 3.5 Ah Ni-MH - Charging Time: 55 Minutes (EY0214B charger), 65 Minutes (EY0110B charger), 105 Minutes (EY0901B charger) | |
| 3.6V 700mAh Nickel Cadmium Rechargeable Battery. Compatible with most 900MHz General Electric Phones. | |
| 800MAH Battery Ni-MH Battery for Cordless Phones with Avaya logo. Compatible with: - Avaya 3810 - Avaya 3910 - Comdial Scout II - NEC 80683B - Toshiba DKT2204 - Uniden... | |
| 9.6V 1.7ah Ni-Cd Battery Pack (long stem). | |
| A rechargeable lithium ion battery for a Motorola 2-way radio. | |
| AAA rechargeable batteries for Gemini 6.0 Expandable ITAD, 800MAH. | |
| Charges both standard and high capacity battery packs in approximately one hour. It includes test and conditioning mode. The power supply (QPS100A) is ordered separately. | |
| Cordless Battery (00333): GREEN - Fits UNIDEN. Features: - 3 AA cells - 3.6 V - 800mAh - Ni-MH | |
| Cordless Replacement Battery (NI-MH) 3536 lasts longer between charges and recharges more times than many other batteries. Features: - 3.6 V - 800mAh - 3 4/3 AAA cells - For... | |
| Cordless replacement battery for use with Northwestern Bell: 35850-M1, 36583-M2. The battery lasts longer between charges and recharges more times than many other batteries. Features: - 3.6 V/ 800mAh -... | |
| EtherScope replacement battery for Fluke Networks EtherScope ES-LAN Network Assistant. Features: - Lithium Ion Battery Chemistry - Rechargeable Network Analyzer Battery - Rechargeable Battery | |
| FreeStyl 1 Battery Pack with extended talk time. Features: - Li-ion 3.7V/1700mAh | |
| FreeStyl 1 Battery Pack. Li-ion 3.7V/1100mAh. | |
| Heavy Duty Rechargeable: Batteries offer a longer lasting power source for devices typically powered by NiCd 7V x 1700 mA. | |
| NiCd replacement battery used with Panasonic KX-TG2000 and KX-TG4000 base unit. Used to keep phone operating and to hold programming during a power outage. Features: - 7.2V - 500 mAh... | |
| Nickel Cadmium (NiCd) replacement battery used in Panasonic cordless phones. Features: - 3.6 volts - 850 mAh - Also known as BATT-511 - This battery was replaced by HHR-P402A | |
| Nickel Metal Hydride (NiMH) battery pack for NetLink e340 wireless telephones. | |
| Nickel metal hydride (NiMH) battery pack for NetLink i640 wireless telephones. | |
| NiMH Rechargeable Battery Pack. Battery Pack Features: - For use with System 5 and System 6 Cable Testers - Note: Minimum Order Quantity for this Product is 2 Packs | |
| Pair of Rechargeable Batteries for all GXT models. Compatible with: GXT1000, GXT1050, GXT1091, GXT300, GXT310, GXT325, GXT400, GXT444, GXT450, GXT500, GXT550, GXT555, GXT565, GXT600, GXT635, GXT650, GXT656, GXT661, GXT700, GXT710,... | |
| Rechargable NiMH battery used with LANcat System 6 cable testers (54784, 54785, 54786, 54787, 54872, 54890) and LANcat System 5 cable testers (54713, 54714, 54715, 54716). | |
| Rechargeable 14.4 Volt DC NiCd Battery for Crimping Tools. Features: - Battery life approximately 1,000 recharge cycles - Does not have LED display - Designed for Use with the Following... | |
| Rechargeable AA NiMH Batteries (2) offer longer life than NiCAD without the “memory effect.” NiMH Batteries Features: - Do not suffer from memory conditions (as do nickel cadmium batteries) -... | |
| Replacement batterry for many Panasonic 900Mhz phones. | |
| Replacement battery (NI-CD)4068. Battery Features: - 270mAh - 3 1/2 AA cells - 3.6 V - Ni-MH Color: Yellow | |
| Replacement battery (NI-MH) BT-17 is for Panasonic 2.4 GHz cordless phones. | |
| Replacement battery (NI-MH) for cordless telephones; HHRP513 lasts longer between charges and recharges more times than many other batteries. Features: - For use with Panasonic: KX-TG: 2208, 2214, 2216, 2224,... | |
| Replacement battery (Ni-Mh)- for 3.6V telephone battery that replaces your old P-P511 battery for the 2200 series. The battery works with KX-TG: 2205, 2215, 2217, 2227, 2237, 2239, 2247, 2257,... | |
| Replacement battery (NiMH)- 2.4 V , 1500 mAh Battery used with Panasonic KX-TGA200B/KX-TG2000 B and KX-TGA400B/KX-TG4000 B cordless telephone handsets. | |
| Replacement battery (NiMH)- 2.4V , 1500mAh battery used with Panasonic KX-TGA200B and KX-TGA400B cordless telephone handsets. Generic replacement for Panasonic HHR-P506. | |
| Replacement battery for 2.4 GHz GigaRange digital cordless telephones. Features: - 2.4V - 1500 mAh - NiMH - AA - 2 cells Compatible with these Panasoinc Cordless Phones: - KX-TG2208,... | |
| Replacement battery for 2.4 GHz multi-handset cordless phones. Battery Features: - 2.4V - 1500 mAh - Used with KX-TG1000N, KX-TG1050N, KX-TGA100N | |
| Replacement battery for 2.4/5.8GHz cordless phones is used with Panasonic: HHR-P104A compatible . Features: - 3 4/3 AAA cells - 3.6 V/ 830 mAh - Ni-MH - Type 29 | |
| Replacement battery for 2.4GHz Panasonic cordless telephones (NI-MH) (BT-509). | |
| Replacement battery for 5.8 MHz. Features: - 3 AAA cells - 3.6 V/ 700mAh - Ni-MH - AT&T; EP5962, EP590-2, and EP5922 - Panasonic KX-TGA230, KX-TGA271, KX-TG272, and KX-TG2382. -... | |
| Replacement battery for 900 MHz cordless phones. Features: - 3 AA cells - 3.6V - 600mAh - Nickel Cadmium | |
| Replacement battery for 900 MHz cordless phones. Features: - Nickel cadmium - 1000mAh - 3 AA cells - 3.6 V Compatibility - Cobra - General Electric - Northwestern Bell -... | |
| Replacement battery for AT&T; 2230 & 2255 cordless phones replaces ATTBAT-2422. Features: - NiCd - 300mAh - 3.6 volts | |
| Replacement battery for AT&T; 2230 & 2255 cordless phones. Features: - NiCd - 300mAh - 3.6 volts | |
| Replacement battery for AT&T; 9430, 9455 phones. | |
| Replacement battery for AT&T; 9520, 9540, 9560, 9565 cordless phones. | |
| Replacement battery for Bell South Excelsior series. | |
| Replacement battery for cordless phones. Features: - Nickel Cadmium - 3.6V - 280mAh - Panasonic Type 8 | |
| Replacement battery for cordless telephones. Features: - 3.5 V - 300 mAh - Ni-Cd - 2/3AA - 3 cells | |
| Replacement battery for cordless telephones. Features: - 3.6 - 300 mAh - Ni-Cd - 2/3 AA - 3 cells | |
| Replacement battery for cordless telephones. Features: - Nickel Cadmium - 3-1/2 AA cells - 3.6 volts - 300mAh | |
| Replacement battery for General Electric cordless phones. Features: - 3.5AA Cells - 3.6v - 270mAH Nickel Cadmium | |
| Replacement battery for GN Netcom Ellipse 2.4GHz Wireless Headset. | |
| Replacement battery for KX-TG2000B and KX-TG4000B Base Units, type 18. Battery Features: - 7.2 V - 500 mAh - Ni-Cd - 6 cells | |
| Replacement battery for many AT&T;/Lucent 900MHz and Vtech cordless phones. Features: - 5AA cells - 6v - 600 mAh - Nickel Cadmium | |
| Replacement battery for many Bell South cordless phones. Features - 3AA Cells - 3.6v - 300 MAH - Nickel Cadmium | |
| Replacement battery for many Southwest Bell and General Electric models. Features: - 3.6V Nickel Cadmium - 4-4/5AA | |
| Replacement battery for most Panasonic KX-TC1000 series phones, Type 14. Features: - Type: 14 - Size: 2/3AA - Cells: 2 - Power: 2.4V - Capacity: 300mAh - Chemistry: Ni-Cd | |
| Replacement battery for Motorola cordless phones. Features: - 3.5AA Cells - 3.6v - 270mAH Nickel Cadmium | |
| Replacement battery for P-P301 cordless telephones. Features: - Nickel Cadmium - 3-1/2 AA cells - 3.6 volts - 300mAh | |
| Replacement battery for Panasonic cordless phones. Battery Features: - NiCd type battery - AA, 3 cells - 3.6V - 1,000 mAh - Compatible with the following Panasonic Cordless Phones: -... | |
| Replacement battery for Panasonic KX-TG200 series and other cordless phones. | |
| Replacement Battery for Panasonic KX-TG2400, KX-TG2500, KX-TG2550, KX-TG2560 & KX-TG2570 cordless handsets. | |
| Replacement Battery for select Panasonic Cordless Telephones. Battery Features: - Size: AAx3 - Power: 3.6V - Capacity: 700mAh - Chemistry: Ni-MH - Compatible Phone Types: - KX-TA38 - FPC161/165/166 -... | |
| Replacement battery for Southwestern Bell phones. Features: - 3.5AA Cells - 3.6v - 300mAH Nickle Cadmium | |
| Replacement battery for Uniden cordless phones. Features: - 3.6V NiCd - 600mAh | |
| Replacement battery for VTech cordless phones. 3.6V, 600mAh. | |
| Replacement battery used with IBM 3855 cordless phones and VTech model numbers 1421 and 1511. Features: - NiMH - 3.6 Volts - 600 mAh - 3 - AAA | |
| Replacement battery used with some Sony, Vtech, AT&T; and Toshiba phones. Features: - Nickel Cadmium - 3.6 volt - 600mAh | |
| Replacement battery used with Toshiba and Uniden cordless phones. Features: - NiCd battery - 3.6 V - 600 mAh | |
| Replacement battery- 3.6V, 750 capacity . Features: - 3.6 volts - Capacity: 750 - Ni-MH - Compatible with the following 5.8 GHz Uniden phones: - TRU8860, TRU8880, TRU8885, TCX800, TRU5860,... | |
| Replacement battery. Features: - Rechargable 3.6v - 600mAh Nickel Cadium - 4-4/5AA - 9311, 9341, HS-8241, 8243, 9351, 9312, 9230, 9365, HS-8201, HS-8211, 9210, Bellsouth Excelsior series, many Cobra CP... | |
| Replacement cordless phone batteries. Features: - 1.2 V - 3 AAA cells - ATT-E2115, ATT-E2120, ATT-E2125, ATT-E2135, VTC-80-5381, VTC-ev2526, VTC-ev2650, VTC-ev2650, VTC-ip5825, VTC-ip5850. | |
| Replacement cordless phone battery. | |
| Replacement cordless phone battery. Battery Features: - Type 19 - 3 - AA cells - 3.6V - 1000mAh - NiCd Panasonic Cordless Phones: - KX-TG2401B, KX-TG2401S, KX-TG2403B, KX-TG2451B, KX-TG2451S, KX-TG2481B,... | |
| Replacement cordless phone battery. Features: - 3 AA cells - 3.6 V - 600mAh - Ni-Cd Compatible With: - AT&T;/Lucent 900MHz 9105, 9110 and 9200 - VTech 910, 1900, 1901,... | |
| Replacement cordless phone battery. Features: - 3.5AA cells - 3.6v - 270 MAH | |
| Replacement cordless phone battery. Features: - 3AA Cells - 3.6v - 1300mAh - NiMh - Used with the AT&T; 1430, 1455, 1480 cordless phones. | |
| Replacement cordless phone battery. Features: - Rechargable NiCd - 2.4v - 300mAh | |
| Replacement cordless telephone battery, Type 21. Features: - Type: 21 - Chemistry: Ni-Cd - Compatability: - KX-FPG175 - KX-FPG176 - KX-TG: 2401, 2403, 2451, 2481, 2503, 2553, 2562, 2563, 2564,... | |
| Replacement lithium ion rechargeable radio battery, for CLS series two-way radios. | |
| Replacement model # HHR-07TA3U2C, NiMH battery for Panasonic KX-T7885 cordless system phones. | |
| Replacement NiCd battery for Panasonic KX-T3000 Cordless Phones. Battery Features: - Nickel Cadmium - 3.6V - 110mAh - Also known as KX-A37 | |
| Replacement NiCd battery for Panasonic KX-T7880 cordless system phones. Also known as PP543PA. | |
| Replacement NiCd battery for Siemens Gigaset 240 and 242 cordless handsets. | |
| Replacement NiCD battery pack works with WXI377, Uniden phone. | |
| Replacement nickel metal hydride battery compatible with VTech model numbers 1421 and 1511. | |
| Replacement NiMH battery for 3.6V, 600 mah Ni-MH phones. Features: - Dimensions: 1-3/4"(L) x 1-1/4"(W) x 3/8"(H) - 3.6V - 600 mah - Ni-MH - (3) AAA batteries in a... | |
| Replacement NiMH battery for KX-TD7894 and KX-TD7895 DSS proprietary system phones. | |
| Replacement NiMH battery for Panasonic KX-TG2650/KX-TG2670 & KX-TG2680 cordless handsets. | |
| Replacement NiMH Battery Pack for EP436 / EP-436 / EP490 / EP-490 Handset. Provides up to 3 Hours of Talk Time and up to 40 Hours of Stand-By Time. Due... | |
| Replacement NiMH battery pack for SN-920 handset. Provides up to 3 hours of talk time and 40 hours of stand-by time. | |
| Replacement NiMH battery. Battery Features: - Compatible with the following headsets: - B150 - B150-TK - B150-GTX - B1000-GTX - B200 - B100 Note: Not compatible with B250 or B250-XT... | |
| Smart Battery 5200 mAh Litium Ion, up to 60 h talk time/400 h standby | |
| Spare/replacement battery pack. Lithium-ion 3.7V 1100mAh. Manufacturer's Model # CE-MB206-5C-02. | |
| Standard NiMH Battery 4.8Volt, 1500 mAh Rechargeable For use with XTN-Series & Spirit-Series Two-Way Radios | |
| The 27910 Replacement Battery is designed for the AT&T; 2.4GHz and 5.8GHz Phone Models. The battery can also be used with General Electric, Motorola, and Vtech phones as listed below. | |
| Used in many 900MHz cordless phones. Replaced by P-P501. Features: - 3AA Cells - 3.6v - 600mAh - Nickel Cadmium |