TelephoneStuff.com Bogen 5.25 Inch Speaker WAF1

Description
Metal Alloy Ceramic Coated, 65Hz-12kHz, 75 Watts, 4 Ohms, In-wall installation. Information: - Drivers: 5.25 Metal Alloy Ceramic Coated - Frequency Response: 65Hz - 12KHz. - Power Handling: 75 watts - Impedance: 4 Ohms - Sensitivity: 88 dB@1w/1m - Cabinet Design: In-wall Installation - Colors: white - Dimensions: 6.7W x 6.7H x 3.3D
Description
Metal Alloy Ceramic Coated, 65Hz-12kHz, 75 Watts, 4 Ohms, In-wall installation. Information: - Drivers: 5.25 Metal Alloy Ceramic Coated - Frequency Response: 65Hz - 12KHz. - Power Handling: 75 watts - Impedance: 4 Ohms - Sensitivity: 88 dB@1w/1m - Cabinet Design: In-wall Installation - Colors: white - Dimensions: 6.7W x 6.7H x 3.3D

Suppliers

Company
Product
Description
Supplier Links
Bogen 5.25 Inch Speaker - WAF1 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 5.25 Inch Speaker
WAF1
Bogen 5.25 Inch Speaker WAF1
Metal Alloy Ceramic Coated, 65Hz-12kHz, 75 Watts, 4 Ohms, In-wall installation. Information: - Drivers: 5.25 Metal Alloy Ceramic Coated - Frequency Response: 65Hz - 12KHz. - Power Handling: 75 watts - Impedance: 4 Ohms - Sensitivity: 88 dB@1w/1m - Cabinet Design: In-wall Installation - Colors: white - Dimensions: 6.7W x 6.7H x 3.3D

Metal Alloy Ceramic Coated, 65Hz-12kHz, 75 Watts, 4 Ohms, In-wall installation.
Information:
- Drivers: 5.25 Metal Alloy Ceramic Coated - Frequency Response: 65Hz - 12KHz. - Power Handling: 75 watts - Impedance: 4 Ohms - Sensitivity: 88 dB@1w/1m - Cabinet Design: In-wall Installation - Colors: white - Dimensions: 6.7W x 6.7H x 3.3D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number WAF1
Product Name Bogen 5.25 Inch Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102750 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 40 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details