TelephoneStuff.com Bogen NEAR 64 Watt / 70v Rock Landscape Speaker - Granite R8GT

Description
NEAR 64 Watt / 70v Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where a natural scenic appearance is important. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 8" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 64W - Impedance: 70V - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 16" H x 23" W x 15" D
Description
NEAR 64 Watt / 70v Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where a natural scenic appearance is important. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 8" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 64W - Impedance: 70V - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 16" H x 23" W x 15" D

Suppliers

Company
Product
Description
Supplier Links
Bogen NEAR 64 Watt / 70v Rock Landscape Speaker - Granite - R8GT - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen NEAR 64 Watt / 70v Rock Landscape Speaker - Granite
R8GT
Bogen NEAR 64 Watt / 70v Rock Landscape Speaker - Granite R8GT
NEAR 64 Watt / 70v Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where a natural scenic appearance is important. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 8" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 64W - Impedance: 70V - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 16" H x 23" W x 15" D

NEAR 64 Watt / 70v Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where a natural scenic appearance is important.
Features:
- Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker
- Rugged, heavy, and realistic
- 2-way design
- 8" MDT mid/bass
- 1-1/8" titanium inverted-dome tweeter
- Frequency Response: 75Hz - 20kHz
- Power Handling: 64W
- Impedance: 70V
- Sound Dispersion: Horiz - 100°, Vert - 45
- Dimensions (in.): 16" H x 23" W x 15" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number R8GT
Product Name Bogen NEAR 64 Watt / 70v Rock Landscape Speaker - Granite
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218645 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.42 inch (36 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR3520F08S7K - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 2 watts
Maximum Power 2.5 watts
View Details
3 suppliers