TelephoneStuff.com Bogen AMT Lightweight Professional Loudspeaker AMT-12

Description
AMT Lightweight Professional Loudspeaker is designed to provide high-output music and sound reinforcement in a lightweight, cost-efficient package. Features: - Crossover Network Technology: Accurately filters each driver for proper matching of phase and summation in crossover region - Fills even large rooms with plenty of power - Robust, high-sensitivity woofers - Ferrofluid-cooled and damped, high-output aluminum alloy 1.77" compression drivers - Highly accurate and realistic sound - Smooth, precise passive crossover - Rich, dynamic bass response - Heavy-gauge steel grilles - Versatile mounting abilities with an integral tripod mount, attachment points for fly-rigging and stacking speakers directly on one another - Integral carrying handle molded into speaker housing - Dual speakon connectors for input and loop-through - Format: Passive / Two-way - Grille Material: Heavy-gauge perforated steel - Enclosure Type: Lightweight, multi-vented molded enclosure utilizing extensive rib matrix for minimizing panel resonances - AMT-12 Maximum Power Handling Capacity: 200 W at 8-ohm - AMT-12 Frequency Response: 50 Hz - 20 kHz - AMT-15 Maximum Power Handling Capacity: 300 W at 8-ohm - AMT-15 Frequency Response: 60 Hz - 20 kHz - Construction: Molded polypropylene - Available in 12" and 15" woofer
Description
AMT Lightweight Professional Loudspeaker is designed to provide high-output music and sound reinforcement in a lightweight, cost-efficient package. Features: - Crossover Network Technology: Accurately filters each driver for proper matching of phase and summation in crossover region - Fills even large rooms with plenty of power - Robust, high-sensitivity woofers - Ferrofluid-cooled and damped, high-output aluminum alloy 1.77" compression drivers - Highly accurate and realistic sound - Smooth, precise passive crossover - Rich, dynamic bass response - Heavy-gauge steel grilles - Versatile mounting abilities with an integral tripod mount, attachment points for fly-rigging and stacking speakers directly on one another - Integral carrying handle molded into speaker housing - Dual speakon connectors for input and loop-through - Format: Passive / Two-way - Grille Material: Heavy-gauge perforated steel - Enclosure Type: Lightweight, multi-vented molded enclosure utilizing extensive rib matrix for minimizing panel resonances - AMT-12 Maximum Power Handling Capacity: 200 W at 8-ohm - AMT-12 Frequency Response: 50 Hz - 20 kHz - AMT-15 Maximum Power Handling Capacity: 300 W at 8-ohm - AMT-15 Frequency Response: 60 Hz - 20 kHz - Construction: Molded polypropylene - Available in 12" and 15" woofer

Suppliers

Company
Product
Description
Supplier Links
Bogen AMT Lightweight Professional Loudspeaker - AMT-12 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen AMT Lightweight Professional Loudspeaker
AMT-12
Bogen AMT Lightweight Professional Loudspeaker AMT-12
AMT Lightweight Professional Loudspeaker is designed to provide high-output music and sound reinforcement in a lightweight, cost-efficient package. Features: - Crossover Network Technology: Accurately filters each driver for proper matching of phase and summation in crossover region - Fills even large rooms with plenty of power - Robust, high-sensitivity woofers - Ferrofluid-cooled and damped, high-output aluminum alloy 1.77" compression drivers - Highly accurate and realistic sound - Smooth, precise passive crossover - Rich, dynamic bass response - Heavy-gauge steel grilles - Versatile mounting abilities with an integral tripod mount, attachment points for fly-rigging and stacking speakers directly on one another - Integral carrying handle molded into speaker housing - Dual speakon connectors for input and loop-through - Format: Passive / Two-way - Grille Material: Heavy-gauge perforated steel - Enclosure Type: Lightweight, multi-vented molded enclosure utilizing extensive rib matrix for minimizing panel resonances - AMT-12 Maximum Power Handling Capacity: 200 W at 8-ohm - AMT-12 Frequency Response: 50 Hz - 20 kHz - AMT-15 Maximum Power Handling Capacity: 300 W at 8-ohm - AMT-15 Frequency Response: 60 Hz - 20 kHz - Construction: Molded polypropylene - Available in 12" and 15" woofer

AMT Lightweight Professional Loudspeaker is designed to provide high-output music and sound reinforcement in a lightweight, cost-efficient package.
Features:
- Crossover Network Technology: Accurately filters each driver for proper matching of phase and summation in crossover region
- Fills even large rooms with plenty of power
- Robust, high-sensitivity woofers
- Ferrofluid-cooled and damped, high-output aluminum alloy 1.77" compression drivers
- Highly accurate and realistic sound
- Smooth, precise passive crossover
- Rich, dynamic bass response
- Heavy-gauge steel grilles
- Versatile mounting abilities with an integral tripod mount, attachment points for fly-rigging and stacking speakers directly on one another
- Integral carrying handle molded into speaker housing
- Dual speakon connectors for input and loop-through
- Format: Passive / Two-way
- Grille Material: Heavy-gauge perforated steel
- Enclosure Type: Lightweight, multi-vented molded enclosure utilizing extensive rib matrix for minimizing panel resonances
- AMT-12 Maximum Power Handling Capacity: 200 W at 8-ohm
- AMT-12 Frequency Response: 50 Hz - 20 kHz
- AMT-15 Maximum Power Handling Capacity: 300 W at 8-ohm
- AMT-15 Frequency Response: 60 Hz - 20 kHz
- Construction: Molded polypropylene
- Available in 12" and 15" woofer

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number AMT-12
Product Name Bogen AMT Lightweight Professional Loudspeaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR23N50AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.6000 watts
Maximum Power 1 watts
View Details
4 suppliers