TelephoneStuff.com Legrand - Ortronics Two TracJack™ Modules, Speaker.. OR-63700021

Description
Pair of TracJack™ Modules, each provides a speaker terminal connector (one red/one black). TracJack™ is a versatile single jack solution in a front-load footprint which allows a choice of up to six jacks/connectors to fit in a single gang plate Features - Cabling Standard: Speaker Terminal - Color: Fog White
Description
Pair of TracJack™ Modules, each provides a speaker terminal connector (one red/one black). TracJack™ is a versatile single jack solution in a front-load footprint which allows a choice of up to six jacks/connectors to fit in a single gang plate Features - Cabling Standard: Speaker Terminal - Color: Fog White

Suppliers

Company
Product
Description
Supplier Links
Legrand - Ortronics Two TracJack™ Modules, Speaker.. - OR-63700021 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Ortronics Two TracJack™ Modules, Speaker..
OR-63700021
Legrand - Ortronics Two TracJack™ Modules, Speaker.. OR-63700021
Pair of TracJack™ Modules, each provides a speaker terminal connector (one red/one black). TracJack™ is a versatile single jack solution in a front-load footprint which allows a choice of up to six jacks/connectors to fit in a single gang plate Features - Cabling Standard: Speaker Terminal - Color: Fog White

Pair of TracJack™ Modules, each provides a speaker terminal connector (one red/one black). TracJack™ is a versatile single jack solution in a front-load footprint which allows a choice of up to six jacks/connectors to fit in a single gang plate
Features
- Cabling Standard: Speaker Terminal
- Color: Fog White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number OR-63700021
Product Name Legrand - Ortronics Two TracJack™ Modules, Speaker..
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR30N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details
4 suppliers