TelephoneStuff.com Pryme Radio Products Replacement Speaker Transducer P-SPK

Description
Speaker transducer replacement for the SPM-1000 series light duty acoustic tube surveillance kit, SPM-1500 series medium duty throat microphone, EH-1000 series medium duty surveillance earphone and SPM-2000 series medium duty acoustic tube surveillance kit.
Description
Speaker transducer replacement for the SPM-1000 series light duty acoustic tube surveillance kit, SPM-1500 series medium duty throat microphone, EH-1000 series medium duty surveillance earphone and SPM-2000 series medium duty acoustic tube surveillance kit.

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Replacement Speaker Transducer - P-SPK - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Replacement Speaker Transducer
P-SPK
Pryme Radio Products Replacement Speaker Transducer P-SPK
Speaker transducer replacement for the SPM-1000 series light duty acoustic tube surveillance kit, SPM-1500 series medium duty throat microphone, EH-1000 series medium duty surveillance earphone and SPM-2000 series medium duty acoustic tube surveillance kit.

Speaker transducer replacement for the SPM-1000 series light duty acoustic tube surveillance kit, SPM-1500 series medium duty throat microphone, EH-1000 series medium duty surveillance earphone and SPM-2000 series medium duty acoustic tube surveillance kit.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number P-SPK
Product Name Pryme Radio Products Replacement Speaker Transducer
Application Headset
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564605 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR20N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers