TelephoneStuff.com Valcom One-Way Wall Mount Speaker with PoE and Digital.. VIP-419-D

Description
One-Way Wall Mount Speaker with PoE and Digital Clock. Features: - No local power required - PoE (802.3af) - Only one ethernet port connection required - Line output supports valcom amplified speakers - Shows up to 5 characters - Character Height: 2.5" - Output Level: 103 db/1 meter Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
One-Way Wall Mount Speaker with PoE and Digital Clock. Features: - No local power required - PoE (802.3af) - Only one ethernet port connection required - Line output supports valcom amplified speakers - Shows up to 5 characters - Character Height: 2.5" - Output Level: 103 db/1 meter Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way Wall Mount Speaker with PoE and Digital.. - VIP-419-D - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way Wall Mount Speaker with PoE and Digital..
VIP-419-D
Valcom One-Way Wall Mount Speaker with PoE and Digital.. VIP-419-D
One-Way Wall Mount Speaker with PoE and Digital Clock. Features: - No local power required - PoE (802.3af) - Only one ethernet port connection required - Line output supports valcom amplified speakers - Shows up to 5 characters - Character Height: 2.5" - Output Level: 103 db/1 meter Note: Informacast and Informacast CK from Singlewire version available upon request.

One-Way Wall Mount Speaker with PoE and Digital Clock.
Features:
- No local power required
- PoE (802.3af)
- Only one ethernet port connection required
- Line output supports valcom amplified speakers
- Shows up to 5 characters
- Character Height: 2.5"
- Output Level: 103 db/1 meter
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-419-D
Product Name Valcom One-Way Wall Mount Speaker with PoE and Digital..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526848 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details