TelephoneStuff.com Bogen Steel Enclosure for 8" Ceiling Speaker RE84

Description
Steel Enclosure for 8" Ceiling Speaker is a protective enclosure for an 8" speaker. Features: - Protective enclosure for 8" speaker in recessed installations - One-piece steel construction includes mounting ring and foam insert to reduce metallic resonance - Finished in rust-resistant primer - For use with any Bogen ceiling grille or assembly - UL listed
Description
Steel Enclosure for 8" Ceiling Speaker is a protective enclosure for an 8" speaker. Features: - Protective enclosure for 8" speaker in recessed installations - One-piece steel construction includes mounting ring and foam insert to reduce metallic resonance - Finished in rust-resistant primer - For use with any Bogen ceiling grille or assembly - UL listed

Suppliers

Company
Product
Description
Supplier Links
Bogen Steel Enclosure for 8" Ceiling Speaker - RE84 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Steel Enclosure for 8" Ceiling Speaker
RE84
Bogen Steel Enclosure for 8" Ceiling Speaker RE84
Steel Enclosure for 8" Ceiling Speaker is a protective enclosure for an 8" speaker. Features: - Protective enclosure for 8" speaker in recessed installations - One-piece steel construction includes mounting ring and foam insert to reduce metallic resonance - Finished in rust-resistant primer - For use with any Bogen ceiling grille or assembly - UL listed

Steel Enclosure for 8" Ceiling Speaker is a protective enclosure for an 8" speaker.
Features:
- Protective enclosure for 8" speaker in recessed installations
- One-piece steel construction includes mounting ring and foam insert to reduce metallic resonance
- Finished in rust-resistant primer
- For use with any Bogen ceiling grille or assembly
- UL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number RE84
Product Name Bogen Steel Enclosure for 8" Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102753 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR30F64SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Maximum Power 0.2000 watts
View Details
4 suppliers