TelephoneStuff.com Valcom 4" Recessed Ceiling Speaker with Mounting Ring V-1011-MR

Description
4" Recessed Ceiling Speaker may be used to provide one-way paging from any Valcom one-way page control. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Exceptional voice and music reproduction - Self amplified, built-in volume control - White outer rim with black grille - Sturdy steel grille - Cone Diameter: 4" (10.16 cm) - Voice Coil Impedance: 45 Ohms - Frequency Response: 95 Hz to 16 kHz
Description
4" Recessed Ceiling Speaker may be used to provide one-way paging from any Valcom one-way page control. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Exceptional voice and music reproduction - Self amplified, built-in volume control - White outer rim with black grille - Sturdy steel grille - Cone Diameter: 4" (10.16 cm) - Voice Coil Impedance: 45 Ohms - Frequency Response: 95 Hz to 16 kHz

Suppliers

Company
Product
Description
Supplier Links
Valcom 4" Recessed Ceiling Speaker with Mounting Ring - V-1011-MR - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 4" Recessed Ceiling Speaker with Mounting Ring
V-1011-MR
Valcom 4" Recessed Ceiling Speaker with Mounting Ring V-1011-MR
4" Recessed Ceiling Speaker may be used to provide one-way paging from any Valcom one-way page control. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Exceptional voice and music reproduction - Self amplified, built-in volume control - White outer rim with black grille - Sturdy steel grille - Cone Diameter: 4" (10.16 cm) - Voice Coil Impedance: 45 Ohms - Frequency Response: 95 Hz to 16 kHz

4" Recessed Ceiling Speaker may be used to provide one-way paging from any Valcom one-way page control.
Features:
- Utilizes standard CAT 3, 5, OR 6 cable
- Exceptional voice and music reproduction
- Self amplified, built-in volume control
- White outer rim with black grille
- Sturdy steel grille
- Cone Diameter: 4" (10.16 cm)
- Voice Coil Impedance: 45 Ohms
- Frequency Response: 95 Hz to 16 kHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1011-MR
Product Name Valcom 4" Recessed Ceiling Speaker with Mounting Ring
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526924 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Car Audio, Full Range Speaker - SPZ60 - Boston Acoustics, Inc.
Specs
Nominal Power 150 watts
Impedance 3 ohms
Sensitivity 90 dB
View Details