TelephoneStuff.com Pryme Radio Products Replacement Light Duty Speaker.. SPM-105

Description
Replacement Light Duty Speaker Microphone is a SPM-100 Series Light Duty Speaker Mic with Male Quick Disconnect Connector.
Description
Replacement Light Duty Speaker Microphone is a SPM-100 Series Light Duty Speaker Mic with Male Quick Disconnect Connector.

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Replacement Light Duty Speaker.. - SPM-105 - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Replacement Light Duty Speaker..
SPM-105
Pryme Radio Products Replacement Light Duty Speaker.. SPM-105
Replacement Light Duty Speaker Microphone is a SPM-100 Series Light Duty Speaker Mic with Male Quick Disconnect Connector.

Replacement Light Duty Speaker Microphone is a SPM-100 Series Light Duty Speaker Mic with Male Quick Disconnect Connector.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SPM-105
Product Name Pryme Radio Products Replacement Light Duty Speaker..
Application Headset; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 2318267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - JC80F - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 94 dB
View Details