TelephoneStuff.com Bogen Flange-Mounted Reentrant Horn Loudspeaker FMH15T

Description
Flange-Mounted Re-entrant Horn Loudspeaker is a flange-mounted, high intelligibility, re-entrant type loudspeaker that is designed for both indoor and outdoor use. Features: - Excellent voice intelligibility and efficiency - Flange-mounted, re-entrant type loudspeaker - Weatherproof design for indoor or outdoor use - Vandal-resistant, for applications in hostile environments - All-metal construction with black enamel finish - 15 watts max. at 70V or 25V - Weather-sealed variable-tap impedance selector switch - Power levels are: 0.9, 1.8, 3.6, 7.5, or 15 watts for 70V systems and 0.125, 0.25, 0.5, 0.9, 1.8, 7.0, or 15 watts for 25V systems - Self-aligning, field replaceable diaphragm for easy field maintenance - Screw terminals for fast and easy installation - Frequency Response: 600Hz to 14 kHz - Impedance: 70/25 volts - Dispersion: 100 degree - Controls: Tap selector switch - Connections: Screw terminals
Description
Flange-Mounted Re-entrant Horn Loudspeaker is a flange-mounted, high intelligibility, re-entrant type loudspeaker that is designed for both indoor and outdoor use. Features: - Excellent voice intelligibility and efficiency - Flange-mounted, re-entrant type loudspeaker - Weatherproof design for indoor or outdoor use - Vandal-resistant, for applications in hostile environments - All-metal construction with black enamel finish - 15 watts max. at 70V or 25V - Weather-sealed variable-tap impedance selector switch - Power levels are: 0.9, 1.8, 3.6, 7.5, or 15 watts for 70V systems and 0.125, 0.25, 0.5, 0.9, 1.8, 7.0, or 15 watts for 25V systems - Self-aligning, field replaceable diaphragm for easy field maintenance - Screw terminals for fast and easy installation - Frequency Response: 600Hz to 14 kHz - Impedance: 70/25 volts - Dispersion: 100 degree - Controls: Tap selector switch - Connections: Screw terminals

Suppliers

Company
Product
Description
Supplier Links
Bogen Flange-Mounted Reentrant Horn Loudspeaker - FMH15T - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Flange-Mounted Reentrant Horn Loudspeaker
FMH15T
Bogen Flange-Mounted Reentrant Horn Loudspeaker FMH15T
Flange-Mounted Re-entrant Horn Loudspeaker is a flange-mounted, high intelligibility, re-entrant type loudspeaker that is designed for both indoor and outdoor use. Features: - Excellent voice intelligibility and efficiency - Flange-mounted, re-entrant type loudspeaker - Weatherproof design for indoor or outdoor use - Vandal-resistant, for applications in hostile environments - All-metal construction with black enamel finish - 15 watts max. at 70V or 25V - Weather-sealed variable-tap impedance selector switch - Power levels are: 0.9, 1.8, 3.6, 7.5, or 15 watts for 70V systems and 0.125, 0.25, 0.5, 0.9, 1.8, 7.0, or 15 watts for 25V systems - Self-aligning, field replaceable diaphragm for easy field maintenance - Screw terminals for fast and easy installation - Frequency Response: 600Hz to 14 kHz - Impedance: 70/25 volts - Dispersion: 100 degree - Controls: Tap selector switch - Connections: Screw terminals

Flange-Mounted Re-entrant Horn Loudspeaker is a flange-mounted, high intelligibility, re-entrant type loudspeaker that is designed for both indoor and outdoor use.
Features:
- Excellent voice intelligibility and efficiency
- Flange-mounted, re-entrant type loudspeaker
- Weatherproof design for indoor or outdoor use
- Vandal-resistant, for applications in hostile environments
- All-metal construction with black enamel finish
- 15 watts max. at 70V or 25V
- Weather-sealed variable-tap impedance selector switch
- Power levels are: 0.9, 1.8, 3.6, 7.5, or 15 watts for 70V systems and 0.125, 0.25, 0.5, 0.9, 1.8, 7.0, or 15 watts for 25V systems
- Self-aligning, field replaceable diaphragm for easy
field maintenance
- Screw terminals for fast and easy installation
- Frequency Response: 600Hz to 14 kHz
- Impedance: 70/25 volts
- Dispersion: 100 degree
- Controls: Tap selector switch
- Connections: Screw terminals

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number FMH15T
Product Name Bogen Flange-Mounted Reentrant Horn Loudspeaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details