TelephoneStuff.com Viking Ceiling Speaker with Volume Control 35AE

Description
Ceiling Speaker with Volume Control is a paging speaker that provides additional economical paging coverage to existing viking paging units (PA-2A, PA-30, CPA-7B, M2W) or to any system with an 8 ohm output. Ceiling speaker with volume control can be used for any office or commercial ceiling application. Features - Attractive white grill for flush mounting in office ceiling - Large permanent magnet - Designed to work with all of Viking’s paging products - Mounting hardware included - Built in volume control - Directional design allows installer to focus sound cone down aisles and toward work areas - Nominal Power: 6 watts - Impedance: 8 ohms - Frequency Response: 85 Hz to 15000 Hz
Description
Ceiling Speaker with Volume Control is a paging speaker that provides additional economical paging coverage to existing viking paging units (PA-2A, PA-30, CPA-7B, M2W) or to any system with an 8 ohm output. Ceiling speaker with volume control can be used for any office or commercial ceiling application. Features - Attractive white grill for flush mounting in office ceiling - Large permanent magnet - Designed to work with all of Viking’s paging products - Mounting hardware included - Built in volume control - Directional design allows installer to focus sound cone down aisles and toward work areas - Nominal Power: 6 watts - Impedance: 8 ohms - Frequency Response: 85 Hz to 15000 Hz

Suppliers

Company
Product
Description
Supplier Links
Viking Ceiling Speaker with Volume Control - 35AE - TelephoneStuff.com
Huntington Beach, CA, USA
Viking Ceiling Speaker with Volume Control
35AE
Viking Ceiling Speaker with Volume Control 35AE
Ceiling Speaker with Volume Control is a paging speaker that provides additional economical paging coverage to existing viking paging units (PA-2A, PA-30, CPA-7B, M2W) or to any system with an 8 ohm output. Ceiling speaker with volume control can be used for any office or commercial ceiling application. Features - Attractive white grill for flush mounting in office ceiling - Large permanent magnet - Designed to work with all of Viking’s paging products - Mounting hardware included - Built in volume control - Directional design allows installer to focus sound cone down aisles and toward work areas - Nominal Power: 6 watts - Impedance: 8 ohms - Frequency Response: 85 Hz to 15000 Hz

Ceiling Speaker with Volume Control is a paging speaker that provides additional economical paging coverage to existing viking paging units (PA-2A, PA-30, CPA-7B, M2W) or to any system with an 8 ohm output. Ceiling speaker with volume control can be used for any office or commercial ceiling application.
Features
- Attractive white grill for flush mounting in office ceiling
- Large permanent magnet
- Designed to work with all of Viking’s paging products
- Mounting hardware included
- Built in volume control
- Directional design allows installer to focus sound cone down aisles and toward work areas
- Nominal Power: 6 watts
- Impedance: 8 ohms
- Frequency Response: 85 Hz to 15000 Hz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 35AE
Product Name Viking Ceiling Speaker with Volume Control
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1122-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 1300 Hz
View Details
2 suppliers