TelephoneStuff.com Valcom Bi-Directional One-Way Speaker (Cloth) V-1027C

Description
V1027C Bi-Directional One-Way Corridor Speaker is a self-amplified corridor speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Dark brown cloth
Description
V1027C Bi-Directional One-Way Corridor Speaker is a self-amplified corridor speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Dark brown cloth

Suppliers

Company
Product
Description
Supplier Links
Valcom Bi-Directional One-Way Speaker (Cloth) - V-1027C - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Bi-Directional One-Way Speaker (Cloth)
V-1027C
Valcom Bi-Directional One-Way Speaker (Cloth) V-1027C
V1027C Bi-Directional One-Way Corridor Speaker is a self-amplified corridor speaker that is capable of reproducing paging as well as background music. Features: - Utilizes standard CAT 3, 5, or 6 cable - Exceptional voice and music reproduction - Externally accessible volume control - Wide sound dispersion - Electrically and acoustically matched parts - Cone Diameter: 8.0" (20.32 cm) - Frequency Response: 80 Hz to 15 kHz - Grille: Dark brown cloth

V1027C Bi-Directional One-Way Corridor Speaker is a self-amplified corridor speaker that is capable of reproducing paging as well as background music.
Features:
- Utilizes standard CAT 3, 5, or 6 cable
- Exceptional voice and music reproduction
- Externally accessible volume control
- Wide sound dispersion
- Electrically and acoustically matched parts
- Cone Diameter: 8.0" (20.32 cm)
- Frequency Response: 80 Hz to 15 kHz
- Grille: Dark brown cloth

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1027C
Product Name Valcom Bi-Directional One-Way Speaker (Cloth)
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102778 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Impedance 8 ohms
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1471-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 550 Hz
Weight 1.36 g (0.05 oz)
View Details