TelephoneStuff.com Bogen N.E.A.R. Orbit Pendant Speaker OPS1B

Description
N.E.A.R. Orbit Pendant Speaker is a full-range, wide dispersion system providing overhead sound coverage where ceiling structures are high but the sound needs to be closer to the audience/listener. Orbit Pendant Speaker Features: - Metal Diaphragm Technology (MDT): Solid, one-piece metal cone structure has high rigidity compared to typical paper or plastic cones, delivering detailed sound - Magnetic Liquid Suspension (MLS): Eliminates conventional centering “spider” woofer for more accurate voice coil centering - Wide dispersion coaxial driver for broad, even 140 degree coverage - Stable, high definition metal-alloy cone - High-efficiency drivers deliver superior performance - Magnetic liquid (Ferrofluid) injected into magnet gap - Constant lubrication of the gap prevents oxidation from occurring - Voice coil is most efficiently cooled by fluid path rather than air - Extremely good off-axis response - Computer-matched venting system for full bass output - High power handling capability for foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer multi-speaker systems - Easy wiring with snap-on connector - Connector provides loop-through to next speaker - Easy to use cable suspension system that includes three suspension cables with attached forged eyebolts - Threaded brass insert point for optional safety cable eye bolt - Low-resonance cabinet structure - Off-white or dark gray textured finish - Can easily be painted to match theme decors - Attractive, contemporary, sturdy steel grille assembly with fine perforations - Frequency Response: 45 Hz to 19 kHz - LF Driver: 6-1/2" MDT metal-alloy cone - Impedance: Low-16 ohms / High-70V/100V - Enclosure Material: Fire-rated (94VO) ABS - Grille Material: Powder-coated perforated metal - Terminations: 4 terminal snap-lock input connector Package Contents: - (1) Orbit Pendant Speaker - (3) Suspension Cables - (3) Forged Eye Bolts - (3) Nuts - (1) Quick-Snap Clip - (1) Snap-Lock Input Connector
Description
N.E.A.R. Orbit Pendant Speaker is a full-range, wide dispersion system providing overhead sound coverage where ceiling structures are high but the sound needs to be closer to the audience/listener. Orbit Pendant Speaker Features: - Metal Diaphragm Technology (MDT): Solid, one-piece metal cone structure has high rigidity compared to typical paper or plastic cones, delivering detailed sound - Magnetic Liquid Suspension (MLS): Eliminates conventional centering “spider” woofer for more accurate voice coil centering - Wide dispersion coaxial driver for broad, even 140 degree coverage - Stable, high definition metal-alloy cone - High-efficiency drivers deliver superior performance - Magnetic liquid (Ferrofluid) injected into magnet gap - Constant lubrication of the gap prevents oxidation from occurring - Voice coil is most efficiently cooled by fluid path rather than air - Extremely good off-axis response - Computer-matched venting system for full bass output - High power handling capability for foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer multi-speaker systems - Easy wiring with snap-on connector - Connector provides loop-through to next speaker - Easy to use cable suspension system that includes three suspension cables with attached forged eyebolts - Threaded brass insert point for optional safety cable eye bolt - Low-resonance cabinet structure - Off-white or dark gray textured finish - Can easily be painted to match theme decors - Attractive, contemporary, sturdy steel grille assembly with fine perforations - Frequency Response: 45 Hz to 19 kHz - LF Driver: 6-1/2" MDT metal-alloy cone - Impedance: Low-16 ohms / High-70V/100V - Enclosure Material: Fire-rated (94VO) ABS - Grille Material: Powder-coated perforated metal - Terminations: 4 terminal snap-lock input connector Package Contents: - (1) Orbit Pendant Speaker - (3) Suspension Cables - (3) Forged Eye Bolts - (3) Nuts - (1) Quick-Snap Clip - (1) Snap-Lock Input Connector

Suppliers

Company
Product
Description
Supplier Links
Bogen N.E.A.R. Orbit Pendant Speaker - OPS1B - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen N.E.A.R. Orbit Pendant Speaker
OPS1B
Bogen N.E.A.R. Orbit Pendant Speaker OPS1B
N.E.A.R. Orbit Pendant Speaker is a full-range, wide dispersion system providing overhead sound coverage where ceiling structures are high but the sound needs to be closer to the audience/listener. Orbit Pendant Speaker Features: - Metal Diaphragm Technology (MDT): Solid, one-piece metal cone structure has high rigidity compared to typical paper or plastic cones, delivering detailed sound - Magnetic Liquid Suspension (MLS): Eliminates conventional centering “spider” woofer for more accurate voice coil centering - Wide dispersion coaxial driver for broad, even 140 degree coverage - Stable, high definition metal-alloy cone - High-efficiency drivers deliver superior performance - Magnetic liquid (Ferrofluid) injected into magnet gap - Constant lubrication of the gap prevents oxidation from occurring - Voice coil is most efficiently cooled by fluid path rather than air - Extremely good off-axis response - Computer-matched venting system for full bass output - High power handling capability for foreground sound - Selectable power taps via front-mounted control - 16-ohm input for non-transformer multi-speaker systems - Easy wiring with snap-on connector - Connector provides loop-through to next speaker - Easy to use cable suspension system that includes three suspension cables with attached forged eyebolts - Threaded brass insert point for optional safety cable eye bolt - Low-resonance cabinet structure - Off-white or dark gray textured finish - Can easily be painted to match theme decors - Attractive, contemporary, sturdy steel grille assembly with fine perforations - Frequency Response: 45 Hz to 19 kHz - LF Driver: 6-1/2" MDT metal-alloy cone - Impedance: Low-16 ohms / High-70V/100V - Enclosure Material: Fire-rated (94VO) ABS - Grille Material: Powder-coated perforated metal - Terminations: 4 terminal snap-lock input connector Package Contents: - (1) Orbit Pendant Speaker - (3) Suspension Cables - (3) Forged Eye Bolts - (3) Nuts - (1) Quick-Snap Clip - (1) Snap-Lock Input Connector

N.E.A.R. Orbit Pendant Speaker is a full-range, wide dispersion system providing overhead sound coverage where ceiling structures are high but the sound needs to be closer to the audience/listener.
Orbit Pendant Speaker Features:
- Metal Diaphragm Technology (MDT): Solid, one-piece metal cone structure has high rigidity compared to typical paper or plastic cones, delivering detailed sound
- Magnetic Liquid Suspension (MLS): Eliminates conventional centering “spider” woofer for more accurate voice coil centering
- Wide dispersion coaxial driver for broad, even 140 degree coverage
- Stable, high definition metal-alloy cone
- High-efficiency drivers deliver superior performance
- Magnetic liquid (Ferrofluid) injected into magnet gap
- Constant lubrication of the gap prevents oxidation from occurring
- Voice coil is most efficiently cooled by fluid path rather
than air
- Extremely good off-axis response
- Computer-matched venting system for full bass output
- High power handling capability for foreground sound
- Selectable power taps via front-mounted control
- 16-ohm input for non-transformer multi-speaker systems
- Easy wiring with snap-on connector
- Connector provides loop-through to next speaker
- Easy to use cable suspension system that includes three suspension cables with attached forged eyebolts
- Threaded brass insert point for optional safety cable eye bolt
- Low-resonance cabinet structure
- Off-white or dark gray textured finish
- Can easily be painted to match theme decors
- Attractive, contemporary, sturdy steel grille assembly with fine perforations
- Frequency Response: 45 Hz to 19 kHz
- LF Driver: 6-1/2" MDT metal-alloy cone
- Impedance: Low-16 ohms / High-70V/100V
- Enclosure Material: Fire-rated (94VO) ABS
- Grille Material: Powder-coated perforated metal
- Terminations: 4 terminal snap-lock input connector
Package Contents:
- (1) Orbit Pendant Speaker
- (3) Suspension Cables
- (3) Forged Eye Bolts
- (3) Nuts
- (1) Quick-Snap Clip
- (1) Snap-Lock Input Connector

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number OPS1B
Product Name Bogen N.E.A.R. Orbit Pendant Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7166453P - RS Components, Ltd.
Specs
SPL 71 dB
Nominal Power 0.5000 watts
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details