TelephoneStuff.com Bogen 30-Watt Horn Loudspeaker with Rotary Selector Switch.. SPT30A

Description
30-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 30 watts, 25/70 volt operation - Rotary tap impedance selector - Tilt and swivel base for easy positioning - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Ideal for both one-way and talk back applications - Screw terminals make installation fast and easy - All-purpose mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Tap settings for 70V: 30, 15, 7.5, 3.7, 1.8 watts - Tap settings for 25V: 15, 7.5, 3.7, 1.8 watts - Frequency Response: 225 Hz to 14 kHz - Impedance: 25/70 volts - Dispersion: 100 degrees - Diameter: 11"
Description
30-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 30 watts, 25/70 volt operation - Rotary tap impedance selector - Tilt and swivel base for easy positioning - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Ideal for both one-way and talk back applications - Screw terminals make installation fast and easy - All-purpose mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Tap settings for 70V: 30, 15, 7.5, 3.7, 1.8 watts - Tap settings for 25V: 15, 7.5, 3.7, 1.8 watts - Frequency Response: 225 Hz to 14 kHz - Impedance: 25/70 volts - Dispersion: 100 degrees - Diameter: 11"

Suppliers

Company
Product
Description
Supplier Links
Bogen 30-Watt Horn Loudspeaker with Rotary Selector Switch.. - SPT30A - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 30-Watt Horn Loudspeaker with Rotary Selector Switch..
SPT30A
Bogen 30-Watt Horn Loudspeaker with Rotary Selector Switch.. SPT30A
30-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 30 watts, 25/70 volt operation - Rotary tap impedance selector - Tilt and swivel base for easy positioning - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Ideal for both one-way and talk back applications - Screw terminals make installation fast and easy - All-purpose mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Tap settings for 70V: 30, 15, 7.5, 3.7, 1.8 watts - Tap settings for 25V: 15, 7.5, 3.7, 1.8 watts - Frequency Response: 225 Hz to 14 kHz - Impedance: 25/70 volts - Dispersion: 100 degrees - Diameter: 11"

30-Watt Horn Loudspeaker with Rotary Switch is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use.
Features:
- 30 watts, 25/70 volt operation
- Rotary tap impedance selector
- Tilt and swivel base for easy positioning
- Can be used both indoors and outdoors
- Weatherproof, all-metal construction
- Ideal for both one-way and talk back applications
- Screw terminals make installation fast and easy
- All-purpose mounting bracket
- Self-aligning, field replaceable diaphragm
- Mocha enamel finish
- Tap settings for 70V: 30, 15, 7.5, 3.7, 1.8 watts
- Tap settings for 25V: 15, 7.5, 3.7, 1.8 watts
- Frequency Response: 225 Hz to 14 kHz
- Impedance: 25/70 volts
- Dispersion: 100 degrees
- Diameter: 11"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SPT30A
Product Name Bogen 30-Watt Horn Loudspeaker with Rotary Selector Switch..
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7800719P - RS Components, Ltd.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details