TelephoneStuff.com Valcom One-Way, 1 Watt Track Speaker V-1013B

Description
One-Way, 1 Watt Track Speaker is a 1 Watt weather resistant, self-amplified track speaker that provides voice paging as well as background music. Features: - High gloss finish - Weather resistant - Available in black, white, or gray finishes - Omni-directional mounting - High fidelity full range speaker - Cone Diameter: 5" (12.7 cm) - Voice Coil Impedance: 45 ohms - Frequency Response: 70 Hz - 16 kHz
Description
One-Way, 1 Watt Track Speaker is a 1 Watt weather resistant, self-amplified track speaker that provides voice paging as well as background music. Features: - High gloss finish - Weather resistant - Available in black, white, or gray finishes - Omni-directional mounting - High fidelity full range speaker - Cone Diameter: 5" (12.7 cm) - Voice Coil Impedance: 45 ohms - Frequency Response: 70 Hz - 16 kHz

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way, 1 Watt Track Speaker - V-1013B - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way, 1 Watt Track Speaker
V-1013B
Valcom One-Way, 1 Watt Track Speaker V-1013B
One-Way, 1 Watt Track Speaker is a 1 Watt weather resistant, self-amplified track speaker that provides voice paging as well as background music. Features: - High gloss finish - Weather resistant - Available in black, white, or gray finishes - Omni-directional mounting - High fidelity full range speaker - Cone Diameter: 5" (12.7 cm) - Voice Coil Impedance: 45 ohms - Frequency Response: 70 Hz - 16 kHz

One-Way, 1 Watt Track Speaker is a 1 Watt weather resistant, self-amplified track speaker that provides voice paging as well as background music.
Features:
- High gloss finish
- Weather resistant
- Available in black, white, or gray finishes
- Omni-directional mounting
- High fidelity full range speaker
- Cone Diameter: 5" (12.7 cm)
- Voice Coil Impedance: 45 ohms
- Frequency Response: 70 Hz - 16 kHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1013B
Product Name Valcom One-Way, 1 Watt Track Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.24 inch (57 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details