TelephoneStuff.com Bogen N.E.A.R. A2 100 Watt / 8 Ohm, All-Weather Speaker A2BLK

Description
N.E.A.R. A2 100 Watt / 8 Ohm, All-Weather Speaker is engineered for both indoor and outdoor applications. It is designed to fit in smaller spaces. Features: - Coaxial capability - 6" metal alloy hard anodized woofer - 1/2" polycarbonate tweeter - Metal-alloy MDT (Metal Diaphragm Technology) Mid/bass speaker cone delivers natural sound with ultra-low distortion - Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion - Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider - High effiency and power handling for optimum performance - Compound rubber surrounds speaker to resist UV rays and salt sprays - Gold-plated and rust proof connectors - Corrosion-resistant driver frame and mounting hardware - Easy-to-grasp multi-faceted mounting brackets with 180 degree swivel - Heavy-gauge aluminum brackets mount with knobs attached for easier and safer installation in hard-to-reach locations - Impedance: 8-Ohm - Power Handling: 100W - Frequency Response: 55 Hz to 20 kHz (-10 dB)
Description
N.E.A.R. A2 100 Watt / 8 Ohm, All-Weather Speaker is engineered for both indoor and outdoor applications. It is designed to fit in smaller spaces. Features: - Coaxial capability - 6" metal alloy hard anodized woofer - 1/2" polycarbonate tweeter - Metal-alloy MDT (Metal Diaphragm Technology) Mid/bass speaker cone delivers natural sound with ultra-low distortion - Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion - Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider - High effiency and power handling for optimum performance - Compound rubber surrounds speaker to resist UV rays and salt sprays - Gold-plated and rust proof connectors - Corrosion-resistant driver frame and mounting hardware - Easy-to-grasp multi-faceted mounting brackets with 180 degree swivel - Heavy-gauge aluminum brackets mount with knobs attached for easier and safer installation in hard-to-reach locations - Impedance: 8-Ohm - Power Handling: 100W - Frequency Response: 55 Hz to 20 kHz (-10 dB)

Suppliers

Company
Product
Description
Supplier Links
Bogen N.E.A.R. A2 100 Watt / 8 Ohm, All-Weather Speaker - A2BLK - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen N.E.A.R. A2 100 Watt / 8 Ohm, All-Weather Speaker
A2BLK
Bogen N.E.A.R. A2 100 Watt / 8 Ohm, All-Weather Speaker A2BLK
N.E.A.R. A2 100 Watt / 8 Ohm, All-Weather Speaker is engineered for both indoor and outdoor applications. It is designed to fit in smaller spaces. Features: - Coaxial capability - 6" metal alloy hard anodized woofer - 1/2" polycarbonate tweeter - Metal-alloy MDT (Metal Diaphragm Technology) Mid/bass speaker cone delivers natural sound with ultra-low distortion - Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion - Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider - High effiency and power handling for optimum performance - Compound rubber surrounds speaker to resist UV rays and salt sprays - Gold-plated and rust proof connectors - Corrosion-resistant driver frame and mounting hardware - Easy-to-grasp multi-faceted mounting brackets with 180 degree swivel - Heavy-gauge aluminum brackets mount with knobs attached for easier and safer installation in hard-to-reach locations - Impedance: 8-Ohm - Power Handling: 100W - Frequency Response: 55 Hz to 20 kHz (-10 dB)

N.E.A.R. A2 100 Watt / 8 Ohm, All-Weather Speaker is engineered for both indoor and outdoor applications. It is designed to fit in smaller spaces.
Features:
- Coaxial capability
- 6" metal alloy hard anodized woofer
- 1/2" polycarbonate tweeter
- Metal-alloy MDT (Metal Diaphragm Technology) Mid/bass speaker cone delivers natural sound with ultra-low distortion
- Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion
- Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider
- High effiency and power handling for optimum performance
- Compound rubber surrounds speaker to resist UV rays and salt sprays
- Gold-plated and rust proof connectors
- Corrosion-resistant driver frame and mounting
hardware
- Easy-to-grasp multi-faceted mounting brackets with 180 degree swivel
- Heavy-gauge aluminum brackets mount with knobs attached for easier and safer installation in hard-to-reach locations
- Impedance: 8-Ohm
- Power Handling: 100W
- Frequency Response: 55 Hz to 20 kHz (-10 dB)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number A2BLK
Product Name Bogen N.E.A.R. A2 100 Watt / 8 Ohm, All-Weather Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Miniature Speakers - 1797451 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - A2RWP - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 82 dB
View Details