TelephoneStuff.com Bogen N.E.A.R. 64 Watt / 70V Rock Landscape Speaker -.. R8ST

Description
N.E.A.R. 64 Watt / 70V Sandstone Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where a natural scenic appearance is important. Features: - Wide Coverage: Allow speakers to be placed further apart without creating dead zones, reducing the number of speakers needed. - Elevated sound dispersion which brings sound up to ear level - 8" MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion - Metal Diaphragm Technology replaces traditional paper and plastic typically used for speaker cones - 2-way design - 1-1/8" titanium tweeter - Rugged, heavy, and realistic - Reliable even in the most extreme outdoor environments - Can be used in both commercial and residential applications - Magnetic Liquid Suspension (MLS) guides the speaker’s voice coil assembly as it moves through the magnetic field, which improves bass response and reduces distortion - Magnetic Liquid Suspension makes traditional mechanical “spider” obsolete and seals magnet against moisture - Impedance: 70V - Sensitivity: 90dBspl - Frequency Response: 60Hz – 20kHz - Power Handling: 64W (70V) - Sound Dispersion: Horizontal - 100 degrees; Vertical - 45 degrees
Description
N.E.A.R. 64 Watt / 70V Sandstone Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where a natural scenic appearance is important. Features: - Wide Coverage: Allow speakers to be placed further apart without creating dead zones, reducing the number of speakers needed. - Elevated sound dispersion which brings sound up to ear level - 8" MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion - Metal Diaphragm Technology replaces traditional paper and plastic typically used for speaker cones - 2-way design - 1-1/8" titanium tweeter - Rugged, heavy, and realistic - Reliable even in the most extreme outdoor environments - Can be used in both commercial and residential applications - Magnetic Liquid Suspension (MLS) guides the speaker’s voice coil assembly as it moves through the magnetic field, which improves bass response and reduces distortion - Magnetic Liquid Suspension makes traditional mechanical “spider” obsolete and seals magnet against moisture - Impedance: 70V - Sensitivity: 90dBspl - Frequency Response: 60Hz – 20kHz - Power Handling: 64W (70V) - Sound Dispersion: Horizontal - 100 degrees; Vertical - 45 degrees

Suppliers

Company
Product
Description
Supplier Links
Bogen N.E.A.R. 64 Watt / 70V Rock Landscape Speaker -.. - R8ST - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen N.E.A.R. 64 Watt / 70V Rock Landscape Speaker -..
R8ST
Bogen N.E.A.R. 64 Watt / 70V Rock Landscape Speaker -.. R8ST
N.E.A.R. 64 Watt / 70V Sandstone Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where a natural scenic appearance is important. Features: - Wide Coverage: Allow speakers to be placed further apart without creating dead zones, reducing the number of speakers needed. - Elevated sound dispersion which brings sound up to ear level - 8" MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion - Metal Diaphragm Technology replaces traditional paper and plastic typically used for speaker cones - 2-way design - 1-1/8" titanium tweeter - Rugged, heavy, and realistic - Reliable even in the most extreme outdoor environments - Can be used in both commercial and residential applications - Magnetic Liquid Suspension (MLS) guides the speaker’s voice coil assembly as it moves through the magnetic field, which improves bass response and reduces distortion - Magnetic Liquid Suspension makes traditional mechanical “spider” obsolete and seals magnet against moisture - Impedance: 70V - Sensitivity: 90dBspl - Frequency Response: 60Hz – 20kHz - Power Handling: 64W (70V) - Sound Dispersion: Horizontal - 100 degrees; Vertical - 45 degrees

N.E.A.R. 64 Watt / 70V Sandstone Rock Landscape Speaker is a completely weatherproof speaker that looks and is textured to feel like a rock, making it perfect for outdoor installations where a natural scenic appearance is important.
Features:
- Wide Coverage: Allow speakers to be placed further apart without creating dead zones, reducing the number of speakers needed.
- Elevated sound dispersion which brings sound up to ear level
- 8" MDT (Metal Diaphragm Technology) mid/bass speaker cone delivers natural sound with ultra-low distortion
- Metal Diaphragm Technology replaces traditional paper and plastic typically used for speaker cones
- 2-way design
- 1-1/8" titanium tweeter
- Rugged, heavy, and realistic
- Reliable even in the most extreme outdoor environments
- Can be used in both commercial and residential applications
- Magnetic Liquid Suspension (MLS) guides the speaker’s voice coil assembly as it moves through the magnetic field, which improves bass response and reduces distortion
- Magnetic Liquid Suspension makes traditional mechanical “spider” obsolete and seals magnet against moisture
- Impedance: 70V
- Sensitivity: 90dBspl
- Frequency Response: 60Hz – 20kHz
- Power Handling: 64W (70V)
- Sound Dispersion: Horizontal - 100 degrees; Vertical - 45 degrees

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number R8ST
Product Name Bogen N.E.A.R. 64 Watt / 70V Rock Landscape Speaker -..
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-23F08S-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
5 suppliers