TelephoneStuff.com Datasheets for Pliers
Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
Pliers: Learn more
| Product Name | Notes |
|---|---|
| Features: - Drop-forged, high-carbon steel construction - Cuts hardened wire, bolts, and ACSR - Induction hardened blades and serrated jaws for long-term durability - High-leverage design provides 40% more cutting... | |
| 1-1/2 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer... | |
| 2000 series cuts ACSR, screws, nails and most hardened wire. Angled head design for easy work in confined spaces. High-leverage design. Rivet is closer to the cutting edge for 36%... | |
| 2000 series cuts ACSR, screws, nails and most hardened wire. High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. | |
| 3/4 inch jaw capacity. Features: - Self-adjusting jaws - Spring-loaded for one-hand operation - Patented cam mechanism automatically selects proper position - Laminated steel body for added strength and longer... | |
| 3000 Series Pliers and Cutters have ergonomically designed handles for operator comfort. Features: - Precision riveted box joint - Specially designed return spring - ESD-safe grip - Available Styles: -... | |
| 5" Electronics Midget Diagonal-Cutting Pliers Features: - Sharp pointed-nose for precise tip cutting and trimming printed circuit boards - Spring-loaded for self-opening action - Custom US-made tool steel - Hot-riveted... | |
| 6" Standard Long-Nose Pliers - Side-Cutting & Crimping. Features: - Induction hardened, long-lasting cutting knives - Knurled jaws for sure wrapping and looping - Curved handles provide greater tool control... | |
| 70° bent nose for maximum work visibility in confined areas. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Jaw Length: 1-1/2" - Jaw... | |
| 8" WireMan Smart-Grip Side Cutting Pliers. Ideal Wireman provides professional quality tools for maximum life and performance. Features: - Crafted from premium quality tool steel providing excellent durability - Precision... | |
| 9-1/4 New England nose for high-leverage with crimping die. Features: - Drop-forged, high-carbon steel construction - Cuts hardened wire, bolts, and ACSR - Induction hardened blades and serrated jaws for... | |
| Angled head design for easy work in confined spaces. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Cuts ACSR, screws,... | |
| Assembly pliers, smooth jaws. Features: - Specially designed for forming and looping flexible and hardened wire and for handling small parts - Precision box-joints - Double leaf springs - Lifetime... | |
| Cleanly shears bolts. Easily cuts and strips wire. Measures stud sizes. Gauges wire sizes. Crimps insulated terminals. Plastic-covered cushioned handles for comfort. Features: - Bolt Size: 4-40, 6-32, 8-32, 10-24,... | |
| Cleanly strips 16-gauge wire. Bell System Type - "W" notches - slit insulation cleanly. Cuts ACSR, screws, nails, and most hardened wire. Features: - Standard cutting knives - Plastic-dipped handle... | |
| Convenient .030" and .045" stripping holes. Features: - Standard cutting knives - Plastic dipped handle finish - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 3/4" - Overall... | |
| Crimps and seats UG, UR, and UY connectors. Curved handles for greater control. Induction hardened side-cutting knives for long life. Features: - Hot-riveted joint ensures smooth action and no handle... | |
| Cuts ACSR, screws, nails and most hardened wire. Features combination polished and black-oxide finish. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other... | |
| Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - High-leverage design provides 40% more cutting... | |
| Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades and serrated jaws for long-term durability - Vinly-coated, comfort-grip handles for a secure... | |
| Drop-forged, high-carbon steel construction withstands toughest applications. Features: - Knife-to-anvil blades never need resharpening - Induction-hardened blades cut hardened wire, bolts, and ASCR - Vinyl-coated, comfort-grip handles for a secure... | |
| Easy working in confined areas and spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Features: - Standard cutting knives - Plastic-dipped handle finish - Jaw Length:... | |
| Easy working in confined areas. Cuts ACSR, screws, nails, and most hardened wire. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 11/16" - Overall Length: 6-1/8"... | |
| Easy working in confined areas. Spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width: 11/16"... | |
| Ergonomically designed handles for operator comfort. Features: - Precision riveted box joint - Specially designed return spring - ESD-safe grip - 4 models available: - No. 3011 - Flat nose... | |
| Fist UL tested and listed insulated tools available. Features: - 1000 Volt certified (1000V AC, 1500V DC) - Meets ASTM F1505-01 and IEC 60 900 standards - Meets OSHA requirements... | |
| Heavier design for all-purpose use. Tapered nose for easy working in confined areas. Bell System Type "W" notches - Slit insulation cleanly. Cuts ACSR, screws, nails, and most hardened wire. | |
| Heavier design for all-purpose use. Tapered nose for easy working in confined areas. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life... | |
| Heavy-duty tapered nose design. One-inch jaws easily reach into confined spaces. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted... | |
| High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting and gripping power than other plier designs. Angled head design for easy work in confined spaces. Short... | |
| High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Features: - Jaw Length: 13/16" - Jaw Thickness: 7/16" - Jaw Width:... | |
| High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power than other plier designs. Streamlined design with sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws,... | |
| Hinge opening holds and cleans 5/8" pole line and hardware bolts or threaded rods. High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping power... | |
| Individually tested to exceed standards. High-leverage design. Rivet is closer to the cutting edge for 36% greater cutting power than other plier designs. Custom US-made tool steel. Integral guards help... | |
| Induction hardened, long-lasting cutting knives. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and no handle wobble -... | |
| Ironworker's Work Pliers Features: - Cuts ACSR, screws, nails and most hardened wire - Twists and cuts soft annealed rebar tie wire - Hook bend handle - Spring-loaded action for... | |
| Knurled jaw tips for greater gripping power with convenient .030" stripping hole. Features: - Jaw Length: 1-7/8" - Jaw Thickness: 3/8" - Jaw Width: 11/16" - Knife Length: 1/2" -... | |
| Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Spring-loaded action for self-opening. Features: - Jaw Length: 1-7/8" - Jaw Thickness: 3/8" - Jaw Width: 11/16"... | |
| Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Slim head design for working... | |
| Lightweight, slim-nose pliers for precision subminiature assembly work. Knurled jaws for sure wrapping and looping. Curved handles provide greater tool control. Features: - Hot-riveted joint ensures smooth action and no... | |
| Long nose pliers feature induction hardened cutting knives for long life. Features: - Heavier design for easier, more comfortable cutting - Extended handles provide added reach and leverage - Integral... | |
| Maroon tenite plastic for slip-resistant grip and comfort. Fit 7" long pliers. | |
| Mini plier type pack. Features: - Small, convenient mini plier type stapler - Perfectly fits in your pocket - Includes on pack of S66 staples | |
| Mirror-polished finish to resist rust and maintain premium appearance. Features: - Mirror-polished finish to resist rust and maintain premium appearance - Drop-forged, high-carbon steel construction - Knife-to-anvil blades never need... | |
| Narrow jaw and hinge for delicate work in tight areas. Sharp pointed-nose for precise tip cutting. Spring-loaded action for self-opening. Cuts ACSR, screws, nails, and most hardened wire. Features: -... | |
| Narrow jaw and hinge for delicate work in tight areas. Sharp pointed-nose for precise tip cutting. Spring-loaded action for self-opening. Features: - Jaw Length: 1/2" - Jaw Thickness: 1/4" -... | |
| Patented undercut tongue and groove design ensures solid grip. Features: - Patented reinforced flange protects against breakage - Induction-hardened teeth remain sharp longer - Drop-forged, high-carbon steel construction - Vinyl-coated,... | |
| Pockets for 7", 8" and 9" side-cutting pliers, most screwdrivers, 6' folding rules, and open end wrenches from 9/16" to 13/16". Features: - Slotted belt connection - Belt Width: up... | |
| Pockets for 7", 8", and 9" side-cutting pliers, most screwdrivers, 6' folding rules, and open end wrenches from 9/16" to 13/16". Features: - Leather construction - No exposed rivets in... | |
| Pockets for 7", 8", or 9" side-cutting pliers and most screwdriver sizes. Leather construction and riveted to assure long life. | |
| Precision box-joints and double-leaf springs increase accuracy. Features: - Induction-hardened blades cut most hardened with minimal effort - Beveled cutting edges permit close cutting in tight working conditions - Drop-forged,... | |
| Quickly and easily pulls 1/8" or 1/4" flat steel fish tape without damaging the tape. High-leverage design. Rivet is closer to the cutting edge for 46% greater cutting and gripping... | |
| Replacement grips for 7 inch pliers. | |
| Replacement Tenite Handle Grips for 6 Inch Pliers. | |
| Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions. Available in singles and packs of 6. | |
| Secure tongue and groove design for non-slip grip – even with heavy pressure. Wide range of versatile jaw positions. | |
| Specially designed for forming and looping flexible and hardened wire and for handling small parts. Features: - Percision box-joints and double-leaf springs increase accuracy and minimize fatigue - Lifetime guarantee... | |
| Specially designed for forming and looping flexible and hardened wire and for handling small parts. Features: - Precision box-joints and double-leaf springs increase accuracy and minimize fatigue - Lifetime guarantee... | |
| Sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Hot-riveted joint ensures smooth action and no handle wobble - Induction hardened cutting knives for long... | |
| Sure-gripping, cross-hatched knurled jaws. Cuts ACSR, screws, nails and most hardened wire. Features: - Plastic-dipped handle finish - Jaw Length: 1-3/32" - Jaw Thickness: 1/2" - Jaw Width: 29/32" -... | |
| Tapered nose for easy working in confined areas and close tip cutting. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life -... | |
| The narrow profile head design is ideal for working in tight areas. Features: - Serrated jaws provide secure gripping surface - Drop-forged, high carbon steel construction - Knife-to-anvil blades never... | |
| The perfect blend of safety, comfort and precision functionality, the 9-1/4" Side Cutting Linesman Pliers feature permanently bonded, double insulated Santoprene handles with a soft, easy to grip outer surface... | |
| These drop-forged, high carbon steel-constructed, long nose pliers feature a narrow profile head designed for working in tight areas, with serrated jaws and vinyl-coated, comfort grip handles for a secure... | |
| Trims plastic or printed circuit boards. Spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Features: - Induction hardened cutting knives for long life - Hot-riveted joint... | |
| Trims plastic or printed circuit boards. Spring-loaded for self-opening action. Cuts ACSR, screws, nails, and most hardened wire. Featurs: - Induction hardened cutting knives for long life - Hot-riveted joint... | |
| Two-in-one design crimping pliers combine a UR/UY/UG connector crimper with a needle nose pliers. This means one less tool on your belt. Aligned crimping jaws come down square ensuring a... | |
| Wire Stripping & Crimping - Cleanly strips 12 AWG wire; crimps connectors, lugs & terminals. Features: - Induction hardened cutting knives for long life - Heavier design for greater cutting... | |
| With the Ideal tongue and groove pliers, a heavy-duty grip is featured as well as a patented reinforced flange to protect against breakage. Also available in 10 inches. |