TelephoneStuff.com Datasheets for Deburring and Chamfering Tools
Deburring and chamfering tools are used to clean edges after machining. Deburring tools remove flashing and other unwanted edge properties caused by cutting or machining. A chamfer is a beveled edge at the intersection of two surfaces so the surfaces are typically at 45 degrees.
Deburring and Chamfering Tools: Learn more
| Product Name | Notes |
|---|---|
| Conduit Deburring Tool, slotted tip. Features: - Deburrs inside and outside edges of 1/2, 3/4, and 1 inch thin wall conduit - Hooded tip tightens EMT fitting set screws without... | |
| The Ideal replacement conduit deburring tool head features a removable head interchangable with IDEAL 7-in-1 Twist-a-Nut Screwdriver shaft (35-908) and the head can be used in a drill or screwdriver. |