TelephoneStuff.com Bogen Metal Box Speakers MB8TS

Description
Metal Box Speakers are suitable for ceiling or wall mounting. The wall mounted only speaker is angled downward by 12.5 degrees. Features: - Rugged all-steel surface-mounted enclosure - Full range 8" cone speaker for excellent intelligibility - Compatible with 25V or 70V amplifier systems - Multiple taps at 4, 2, 1, 1/2, 1/4, 1/8 watts - 4-watt maximum output power - Mounting hardware included (toggle bolts, wood screws and wire crimps) - Knockouts for wiremold - Power Rating (max.): 4 Watts - Frequency Response: 110 Hz -15 kHz - Dispersion (min.): 100 degrees
Description
Metal Box Speakers are suitable for ceiling or wall mounting. The wall mounted only speaker is angled downward by 12.5 degrees. Features: - Rugged all-steel surface-mounted enclosure - Full range 8" cone speaker for excellent intelligibility - Compatible with 25V or 70V amplifier systems - Multiple taps at 4, 2, 1, 1/2, 1/4, 1/8 watts - 4-watt maximum output power - Mounting hardware included (toggle bolts, wood screws and wire crimps) - Knockouts for wiremold - Power Rating (max.): 4 Watts - Frequency Response: 110 Hz -15 kHz - Dispersion (min.): 100 degrees

Suppliers

Company
Product
Description
Supplier Links
Bogen Metal Box Speakers - MB8TS - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Metal Box Speakers
MB8TS
Bogen Metal Box Speakers MB8TS
Metal Box Speakers are suitable for ceiling or wall mounting. The wall mounted only speaker is angled downward by 12.5 degrees. Features: - Rugged all-steel surface-mounted enclosure - Full range 8" cone speaker for excellent intelligibility - Compatible with 25V or 70V amplifier systems - Multiple taps at 4, 2, 1, 1/2, 1/4, 1/8 watts - 4-watt maximum output power - Mounting hardware included (toggle bolts, wood screws and wire crimps) - Knockouts for wiremold - Power Rating (max.): 4 Watts - Frequency Response: 110 Hz -15 kHz - Dispersion (min.): 100 degrees

Metal Box Speakers are suitable for ceiling or wall mounting. The wall mounted only speaker is angled downward by 12.5 degrees.
Features:
- Rugged all-steel surface-mounted enclosure
- Full range 8" cone speaker for excellent intelligibility
- Compatible with 25V or 70V amplifier systems
- Multiple taps at 4, 2, 1, 1/2, 1/4, 1/8 watts
- 4-watt maximum output power
- Mounting hardware included (toggle bolts, wood
screws and wire crimps)
- Knockouts for wiremold
- Power Rating (max.): 4 Watts
- Frequency Response: 110 Hz -15 kHz
- Dispersion (min.): 100 degrees

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number MB8TS
Product Name Bogen Metal Box Speakers
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR40N08A01K - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 94 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
4 suppliers