TelephoneStuff.com Bogen 8" Amplified Speaker with Wall Baffle - 1W ASWB1

Description
8" Amplified Speaker with Wall Baffle is an alternative to 70V and 25V speaker systems. Features: - 8" cone speaker - Self-contained 1-watt amplifier - Interfaces with standard 600-ohm telephone line - 90 degree dispersion pattern - Simulated walnut finish - Sloping front panel for enhanced downward dispersion - Comes fully assembled - 3/8" particle board construction - Frequency Response: 100 Hz to 10 kHz - Input Impedance: 2000 ohms
Description
8" Amplified Speaker with Wall Baffle is an alternative to 70V and 25V speaker systems. Features: - 8" cone speaker - Self-contained 1-watt amplifier - Interfaces with standard 600-ohm telephone line - 90 degree dispersion pattern - Simulated walnut finish - Sloping front panel for enhanced downward dispersion - Comes fully assembled - 3/8" particle board construction - Frequency Response: 100 Hz to 10 kHz - Input Impedance: 2000 ohms

Suppliers

Company
Product
Description
Supplier Links
Bogen 8" Amplified Speaker with Wall Baffle - 1W - ASWB1 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 8" Amplified Speaker with Wall Baffle - 1W
ASWB1
Bogen 8" Amplified Speaker with Wall Baffle - 1W ASWB1
8" Amplified Speaker with Wall Baffle is an alternative to 70V and 25V speaker systems. Features: - 8" cone speaker - Self-contained 1-watt amplifier - Interfaces with standard 600-ohm telephone line - 90 degree dispersion pattern - Simulated walnut finish - Sloping front panel for enhanced downward dispersion - Comes fully assembled - 3/8" particle board construction - Frequency Response: 100 Hz to 10 kHz - Input Impedance: 2000 ohms

8" Amplified Speaker with Wall Baffle is an alternative to 70V and 25V speaker systems.
Features:
- 8" cone speaker
- Self-contained 1-watt amplifier
- Interfaces with standard 600-ohm telephone line
- 90 degree dispersion pattern
- Simulated walnut finish
- Sloping front panel for enhanced downward dispersion
- Comes fully assembled
- 3/8" particle board construction
- Frequency Response: 100 Hz to 10 kHz
- Input Impedance: 2000 ohms

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ASWB1
Product Name Bogen 8" Amplified Speaker with Wall Baffle - 1W
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PB-2712WQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Nominal Power 0.1500 watts
Maximum Power 0.2000 watts
View Details