Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
TELEPHONESTUFF.COM
EX-616-DAB-DAO -- IWATSU 6205 16 BUTTON SPEAKER DISPLAY
TelephoneStuff.com
Iwatsu 6205 16 Button Speaker Display
EX-616-DAB-DAO
Description
616 Series DAO Phone With Display.
TelephoneStuff.com
Done
Description
616 Series DAO Phone With Display.
Suppliers
Company
Product
Description
Supplier Links
TelephoneStuff.com
Huntington Beach, CA, USA
Iwatsu 6205 16 Button Speaker Display
EX-616-DAB-DAO
Iwatsu 6205 16 Button Speaker Display
EX-616-DAB-DAO
616 Series DAO Phone With Display.
616 Series DAO Phone With Display.
Supplier's Site
Technical Specifications
TelephoneStuff.com
Product Category
Speakers
Product Number
EX-616-DAB-DAO
Product Name
Iwatsu 6205 16 Button Speaker Display
Application
Telephone or Voice Communication
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
302GC SelecTone® 30W Amplified Speakers
302GC-024
Specs
Features
Outdoor
SPL
120 dB
Size
12.40 inch (315 mm)
View Details
RS Components, Ltd.
Speaker Drivers
526840
Specs
Impedance
8 ohms
Size
1.57 inch (40 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Loudspeaker
CRY611
Specs
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details
MISCO
Speaker
KC54MB-4A
Specs
Nominal Power
50 watts
Impedance
4 ohms
Sensitivity
88 dB
View Details